Sengled A01-A60EAE27W energy-saving lamp White 3000 K 6 W E27

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9740
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sengled A01-A60EAE27W energy-saving lamp White 3000 K 6 W E27:

Sengled A01-A60EAE27W, 6 W, E27, 470 lm, White

Long summary description Sengled A01-A60EAE27W energy-saving lamp White 3000 K 6 W E27:

Sengled A01-A60EAE27W. Bulb power: 6 W, Fitting/cap type: E27, Luminous flux: 470 lm, Light color: White, Color temperature: 3000 K, Beam angle (max): 225°

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.