ASUS logo

ASUS X553MA-XX747H laptop Intel® Pentium® N3540 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46256
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS X553MA-XX747H laptop Intel® Pentium® N3540 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Intel Pentium N3540 (2.16GHz, 2M Cache), 8GB DDR3, 500GB HDD, Intel HD Graphics, WLAN 802.11 b/g/n, Webcam, Windows 8.1

ASUS X553MA-XX747H laptop Intel® Pentium® N3540 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Incredible
Beauty
A classic, timeless design
The ASUS X Series is the perfect all-round laptop for work and play. Its durable design features a stylish concentric circle finish that is available in a range of colors ranging from staid black or white, to more expressive hues like Passion Pink or Lavender Purple. Inside, the X Series features audio-visual enhancement technologies like ASUS Splendid and SonicMaster give you immersive visuals and pitch-perfect sound.

Incredible
Performance
Providing a smooth computing experience
Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or play, this is an ideal machine for both productive computing and entertainment. Instant on lets your resume from sleep mode in 2 seconds so you can immediately get back to what you were doing; while USB 3.0 gives you 10 times data transfer speeds over USB 2.0. With speed and performance packed into a stylish, ergonomic design, ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Incredible
Sound
Precise, crystal clear audio to complete the cinematic experience
On most notebooks, all sound frequencies originate from small onboard speakers. The resulting audio comes from a single source and lacks distinctiveness. Like other notebooks in the ASUS range, the X Series comes equipped with SonicMaster technology and ASUS AudioWizard to bring you high fidelity audio. Experience omnidirectional sound and hear each individual instrument's nuances with the X Series..

Incredible
Touch
Precise input
The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Incredible
Cloud
Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with free ASUS WebStorage space.

Short summary description ASUS X553MA-XX747H laptop Intel® Pentium® N3540 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X553MA-XX747H, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X553MA-XX747H laptop Intel® Pentium® N3540 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X553MA-XX747H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.