POLY logo

POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88023
Info modified on:
03 Aug 2022, 05:49:49
Long product name POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black:

USB, 22 g, 100 m

Short summary description POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black:

POLY Savi W445A-M, Wireless, Office/Call center, 0.776 oz (22 g), Headset, Black

Long summary description POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black:

POLY Savi W445A-M. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 3937" (100 m). Weight: 0.776 oz (22 g). Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.