location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroServer Gen8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
712317-421-NEW OPEN BOX show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® G G1610T 2.3 GHz
  • - 2 GB 1600 MHz DDR3-SDRAM 1 x 2
  • - Ultra Micro Tower 150 W
Guarantee: 1/0/0 - Serverincludes one year of parts, zero year of labor, zero year of onsite support coverage.
Long product name HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W :
The short editorial description of HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W

Intel Celeron G1610T (2.3GHz, 2MB), 2GB (1 x 2GB) DDR3, Smart Array B120i, 150W Non-Hot Plug PS
More>>>
Short summary description HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W:
This short summary of the HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant MicroServer Gen8, 2.3 GHz, G1610T, 2 GB, DDR3-SDRAM, 150 W, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W:
This is an auto-generated long summary of HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W based on the first three specs of the first five spec groups.

HPE ProLiant MicroServer Gen8. Processor family: Intel® Celeron® G, Processor frequency: 2.3 GHz, Processor model: G1610T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 150 W. Chassis type: Ultra Micro Tower

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:44:43
Uk has collected 24 expert reviews for HPE ProLiant MicroServer Gen8 server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
geeklingo.net
Updated:
2018-06-01 11:44:42
HP reached somewhat of a cult status amongst many tech enthusiasts a couple of years ago when they dropped the price of the N36L MicroServers to clear out stock. The new price point highlighted a niche market with large growth potential, especially for th...
Bottom line The MicroServer comes with a lot of features packed into a tiny box. If you were to build your own, the difference in cost would be negligible and not worth the effort considering what you get as a whole plug and play package from HP. The internal design...
0%
techradar.com
Updated:
2018-06-01 11:44:42
The long-time baby of HP's ProLiant server family has finally been given a Gen8 makeover, with a smart new look and all-new internals to bring it up to current standards.Intel rather than AMD silicon becomes the order of the day here, with a choice of pro...
Good Professional build quality with ease of access, Choice of Intel dual, core processors, Embedded RAID controller, Two Gigabit network ports, Two USB 3.0, Integrated Lights Out management (iLO4) as standard...
Bad No hot, swap disks, 16GB memory limit, Could be quieter...
Bottom line Virtually unrecognisable compared to previous models, the Gen8 ProLiant MicroServer is a serious and very capable small business server in a compact yet reassuringly well-engineered format. All the hallmarks of the ProLiant Gen 8 brand are there, includi...
90%
techradar.com/au/
Updated:
2018-06-01 11:44:42
The long-time baby of HP's ProLiant server family has finally been given a Gen8 makeover, with a smart new look and all-new internals to bring it up to current standards.Intel rather than AMD silicon becomes the order of the day here, with a choice of pro...
Good Professional build quality with ease of access, Choice of Intel dualcore processors, Embedded RAID controller, Two Gigabit network ports, Two USB 3.0, Integrated Lights Out management (iLO4) as standard...
Bad No hotswap disks, 16GB memory limit, Could be quieter...
Bottom line We liked The Gen8 makeover has turned the ugly MicroServer duckling into a fully-fledged ProLiant swan with a well-designed and superbly constructed chassis that inspires confidence from the word go. Add in the dual-core Intel processor, Gigabit networkin...
90%
alphr.com
Updated:
2018-06-01 11:44:42
HP has sharpened its focus on SMBs recently, with a range of affordable entry-level server systems. It's now revamped its compact MicroServer , and in this exclusive review we take a closer look at the Gen8 version. It's principally designed to be easy t...
Bottom line A space-saving micro server that's good value and has excellent remote-management features...
83%
itpro.co.uk
Updated:
2018-06-01 11:44:42
Since its launch over two years ago, HP's MicroServer has gained quite a following. But, as we found out in our tests, it's not without its faults. Now, however, it has finally been given the Gen8 treatment, so in this review we bring you the lowdown on a...
Good Compact and very well built, Good value, HP iLO4 remote management, Quiet...
Bad Coldswap drive bays...
Bottom line A compact system well suited to a variety of tasks ranging from small business server to test platform. The MicroServer Gen8 is very good value, comes with classy remote management features and looks good on the desktop as well...
80%
geekzone.co.nz
Updated:
2018-06-01 11:44:42
We have recently received one of the new HP MicroServe Gen8 boxes here for review. Clearly aiming at the SME market, this is the kind of hardware that can - and will - help business leverage technology with low cost investment in ongoing administration...
0%
theglobeandmail.com
Updated:
2018-06-01 11:44:42
When a small business or branch office – or even a home office – gets to the stage when a computer server is on the agenda, things can get scary – and expensive. Most servers need to live in a specially climate controlled room, with special electrical pow...
0%
storagereview.com
Updated:
2018-06-01 11:44:42
The HP ProLiant MicroServer Gen8 is an extension of their popular MicroServer platform that's been available since 2010. The MicroServer idea is pretty simple, bring enterprise-style server features to SMBs that either don't want or don't need a larger mo...
Good Great compact design for front of office, HP management tools ensure ease of deployment and management, Miniature server doesn't neglect enterprise features...
Bad Storage flexibility somewhat limited...
Bottom line The HP MicroServer Gen8's small footprint and plethora of server tools make it an ideal fit for small/remote offices with modest compute needs and larger emphasis on ease of use and management.HP MicroServer Gen8 Product PageDiscuss This ReviewGA_googleFi...
0%
pcmag.com
Updated:
2018-06-01 11:44:42
HP's ProLiant MicroServer Gen8 ($499, as tested) offers considerably upgraded hardware compared with that of the company's MicroServer from 2010. The MicroSever%displayPrice% at %seller%is designed for smaller and SOHO businesses that may be ready to move...
Good Affordable. Stylish and customizable chassis. Supports RAID 0, 1, and 10. Runs quiet. Takes up very little desk real estate. Useful, easy-to-find management tools. Easier access to components than in previous-generation models.
Bad Slow to boot up. Less-than-impressive I/O write performance. Drive door has no lock...
Bottom line HP's ProLiant MicroServer Gen8 is an affordable starter server for businesses that need nothing more than centralized file services, printer management, and light virtualization...
80%
silentpcreview.com
Updated:
2018-06-01 11:44:42
HP's compact entry level small business server is back with a much anticipated update. The MicroServer Gen8 has a sleeker design than the original, much faster Ivy Bridge based processors, and more extensive server features. What of the noise?...
Bottom line The HP ProLiant MicroServer Gen8 is a big improvement over its predecessor in several ways. Switching to a slim optical drive and retooling the internal design has made the new enclosure even smaller. The rat's nest of wires inside the original system...
0%
neowin.net
Updated:
2018-06-01 11:44:42
In September, we told you about the latest version of the HP ProLiant MicroServer and asked what you would do with one. Then last month we gave you a sneak peak of the device (and optional 8-port managed switch) and provided many pictures of the new box...
Bottom line The HP ProLiant MicroServer Gen8 looks like it would make a great server in a small or medium business (SMB) market. It would also make a great machine for a lab setup in your home or as the central hub for your media. The server can be configured in m...
0%
neowin.net
Updated:
2018-06-01 11:44:42
As you may be aware, HP has partnered with Neowin to give away a ProLiant MicroServer Gen8 to one of our lucky readers. The package will also include the PS1810-8G managed switch, so we decided to write a review of that while we continue to evaluate the s...
90%
crn.com
Updated:
2018-06-01 11:44:42
Page 1 of 2 Hewlett-Packard is hoping the second time's the charm. The company on June 17 began shipping the HP ProLiant MicroServer Gen8, an all-new version of the file sharing appliance for small business it introduced two years ago. With input from...
0%