location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M323W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003972
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695612020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 5500 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 224 W
Guarantee: 3 years pan-European service
Long product name NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White :
The short editorial description of NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White

DLP, 3200lm, 1280 x 800 (WXGA), 16:10, F= 2.4–3.1, f= 17.09–29.05 mm, 3480g
More>>>
Short summary description NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M323W, 3200 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 30 - 300"

Long summary description NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

NEC M323W. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 17.09 - 29.05 mm, Aperture range (F-F): 2.4 - 3.1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864.... Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:42
Uk has collected 1 expert review for NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 22:36:42
The NEC Display Solutions NP-M323W ($799), a WXGA data projector geared to schools and businesses, is bright enough and has loud enough audio to be usable in a small to midsize room. In our testing, it showed good data-image quality, and should be fine fo...
Good 1,7x zoom, Loud sound system, Wide range of connection choices, Good data-image quality in our tests...
Bad Rainbow artifacts in video testing...
Bottom line The NEC Display Solutions NP-M323W, a WXGA projector meant for use in up to midsize rooms, has good brightness and data-image quality, loud audio, and a powerful zoom...
70%
Brand Image Article code product Stock Price from
NEC

NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003895 V302W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332X data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1201QL data projector Large venue projector 12000 ANSI lumens DLP DCI 4K (4096x2160) Black
(show image)
60003698 PH1201QL 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003952 U321H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX800X data projector Large venue projector 8000 ANSI lumens DLP XGA (1024x768) Black
(show image)
60003830 PX800X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX700W data projector Large venue projector 7000 ANSI lumens DLP WXGA (1280x800) Black
(show image)
60003828 PX700W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black
(show image)
60003829 PX750U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PA572W data projector Large venue projector 5700 ANSI lumens 3LCD WXGA (1280x800) 3D White
(show image)
60003641 PA572W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)