location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7140
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03670-B101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761308185
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 8.5 x 220" (216 x 5588 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 36 W
Long product name Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White

fi-7140 - 600 x 600dpi, 216 x 355.6 mm, CCD, White LED, 36W, USB 2.0, 4.2kg
More>>>
Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

- Efficient. Scan diverse paper documents supported by class leading technology
- Compact. Desktop and countertop placement allow for immediate document capture and transaction
- Automatic. From analogue to digital can be as simple as pressing the user panel buttons
- Intuitive. PaperStream Capture and PaperStream IP for high performance scanning of multiple documents at the same time and image clean up

Outstanding performance starts with reliable, compact hardware technology automatically supported by intuitive routines
The sleek and compact fi-7140 and fi-7240 desktop scanners from Fujitsu allow for merging paper document content with digitally born data.
- Enjoy the introduction of optimum quality from automated document capture
- Increase breadth of document management related activities such as invoice and forms processing, archiving and workflow
- Flexibly fit this document capture solution to existing and emerging tasks such as current mail delivery methods or addressing regulatory concerns

Designed to fit – document capture starts with these reliable scanning solutions
The fi-7140 and fi-7240 are designed to introduce seamless document capture routines to organisations and expand them into workgroups and departments. Easy set up, intuitive use and hassle-free maintenance with replaceable consumables and unhindered cleaning routines characterise these robust scanners. They inherit the latest fi Series hardware technology and PaperStream software.

Set to fit – trigger organisational routines
Define information handling routines and mimic paper based processes with PaperStream Capture. Then associate these routines with the intuitive user panel on the scanner’s front and trigger them instantly whenever sets of relevant documents need to be captured.

Management from a single location
Scanner Central Admin software enable Fujitsu scanners to be managed and maintained from a single location to minimise scanner downtime anywhere on the global system.

Enhanced mixed document batch operation and continuous uninterrupted scanning
Outstanding paper feeding is at the core of these scanners and they are able to scan mixed batches with thicknesses from 27 to 413g/m2. To help protect the original document, a paper protection function monitors document movement and automatically stops feeding when any irregularities are detected.

For mixed batch scanning where documents of different sizes, shapes, surface characteristics and paper thicknesses are grouped and processed together, the “skew reducer” roller mechanism supports feeding physically skewed documents within the batch, minimising the skew effect this document might else force on subsequent sheets. This ensures that each document is captured with the utmost precision and simplicity and ensures any documents are not crumpled or damaged.

Both scanner models additionally feature an ultrasonic sensor that accurately detects multiple paper layers where two or more sheets are fed through the scanner at once. The Intelligent Multifeed Function allows document scan parameters to be applied which enable the sensors to be set up to help identify and subsequently ignore purposely placed attachments such as sticky notes or items with a photo attached that would otherwise cause disruptions to the scanning process.

Integrated flatbed for even greater scanning potential
The fi-7240 model features an ultra fast built-in flatbed module that enables the scanning of diverse documents types such as those that may be bound, stapled or delicate.

Fujitsu developed best in class scanner driver and image capturing / processing software

PaperStream IP – high quality image enhancement
PaperStream IP is the scanner driver for the fi-7140 and fi-7240 scanners. In addition to being fully compliant with the industry standard TWAIN and ISIS interface, PaperStream IP incorporates as standard, highly sophisticated image processing that automatically applies features such as noise removal, background pattern removal and character augmentation to produce exceptionally clear, high quality images that are suitable for direct import into the users’ workflow.

PaperStream IP has an intuitive, easy to use interface that can be switched between Administrator or User mode to simplify the scanning process and reduce user error.

Additionally PaperStream IP also introduces a new Assisted Scanning mode, which allows the user to visually select the best quality image from a range of images of the page, rather than needing to manually fine tune the scanning parameters one by one.

PaperStream Capture – enhanced capture
PaperStream Capture is an easy to use capture tool which allows users to easily create scanning routines which encapsulate all of the settings and
configuration required to control the scanning process from scan to the release of the image to the users’ or companies’ defined workflow.

Once created, profiles can be run by a single click and the most frequently used profiles can even be linked to the fi-7140 and fi-7240 scanners
front panel scan button to streamline the whole capture process.

Short summary description Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-7140, 8.5 x 220" (216 x 5588 mm), 600 x 600 DPI, 24 bit, 40 ppm, 40 ppm, 80 ipm

Long summary description Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-7140. Maximum scan size: 8.5 x 220" (216 x 5588 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF scanner, Product color: Black, White. Sensor type: CCD, Light source: White LED (2x), Scan drivers: ISIS, TWAIN. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A8

Scanning
Maximum scan size *
8.5 x 220" (216 x 5588 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (color, A4)
80 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
White LED (2x)
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A8
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Minimum scan area (ADF)
2 x 2.13" (50.8 x 54 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
0.35 W
Power consumption (PowerSave)
1.8 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.8" (300 mm)
Depth
6.69" (170 mm)
Height
6.42" (163 mm)
Weight
9.26 lbs (4.2 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
PaperStream IP Software Operation Panel Error Recovery Guide PaperStream Capture ScanSnap Manager Scan to Microsoft SharePoint ABBYY FineReader Scanner Central Admin Agent
Other features
Automatic color mode detection
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:24:53
Uk has collected 2 expert reviews for Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
betterbuys.com
Updated:
2020-09-16 12:51:11
The fi-7140 ($995) and fi-7240 ($1,595) joins Fujitsu's lineup of robust workgroup scanners. They scan at up to 40 ppm (simplex) and 80 ipm (duplex) in both black and color, and include a 80-sheet automatic document feeder. The main difference between two...
0%
Country Distributor
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)