location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99922277
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99922277 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069413742 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 11:23:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 1/4" 1280 x 720 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision IR
  • - Covert Desk
  • - IP65 Weatherproof
  • - Black, White
  • - 9.77 oz (277 g)
More>>>
Short summary description D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk:
This short summary of the D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 99922277, IP security camera, Outdoor, Wired & Wireless, Desk, Black, White, Covert

Long summary description D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk:
This is an auto-generated long summary of D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk based on the first three specs of the first five spec groups.

D-Link 99922277. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product color: Black, White, Form factor: Covert. Sensor type: CMOS, Optical sensor size: 1/4". Fixed focal length: 0.136" (3.45 mm). LED type: IR

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired & Wireless
PTZ control
Yes
Design
Form factor *
Covert
Mounting type *
Desk
Product color *
Black, White
Housing material
Polycarbonate (PC)
International Protection (IP) code
IP65
Weatherproof
Yes
Image sensor
Optical sensor size
1/4"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Focus adjustment
2.0
Fixed focal length
0.136" (3.45 mm)
Night vision
Night vision *
Yes
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Video
Video formats supported
H.264, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720)
Supported video modes
720p
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Motion sensor
Yes
Weight & dimensions
Width
2.95" (75 mm)
Depth
5.71" (145 mm)
Height
1.57" (40 mm)
Weight
9.77 oz (277 g)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:30:58
Uk has collected 12 expert reviews for D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tweaktown.com
Updated:
2019-12-01 16:30:57
If you like being able to monitor your home while away or even your children as they play in the yard, network cameras offer the flexibility one needs to easily get the job done. In our last cloud camera review, we had the chance to look at the 2332L from...
Bottom line With many options in the market for the end-user to build their very own network security solution, D-Link has always done quite well with their lineup of network cameras. As I have stated in previous articles, I have used many of D-Link's solutions. So...
88%
booredatwork.com
Updated:
2019-12-01 16:30:57
D-Link's DCS-2330L Outdoor HD Cloud Camera is a simple, yet very effect remote camera system. Its a great camera for either home security or just making sure your little one is safe and sound. Its Outdoor-Ready, with IP65 weatherproof housing protects the...
0%
examiner.com
Updated:
2019-12-01 16:30:57
What lurks outside your house? Who is on your property? Day or night, do these questions plague you? If so, its time to meet the camera that D-Link says is “..durable on the outside, smart on the inside..”The DCS-2330L, a.k.a. The Outdoorsman is a great a...
100%
mbreviews.com
Updated:
2019-12-01 16:30:57
To keep your property well guarded it is essential to have a home security system, but at the same time, a system like that is quite expensive. If you can't afford to pay a fortune, then a surveillance camera may be the best solution. Right now, there are...
Good Easy to install, Great day/night picture, Waterproof, NIce design, Motion Detector...
Bad A high bandwidth network is required for full resolution...
91%
pcmag.com
Updated:
2019-12-01 16:30:57
The D-Link HD Wireless N Day/Night Outdoor Cloud Camera (DCS-2330L) ($179.99) is a weatherproof networked security camera that delivers a sharp 720p video stream. It's also equipped with a generous feature set that includes Wi-Fi connectivity, motion...
Good Sharp HD video streaming. Local recording to SD card. Motion detection with email alerts. Easy setup.
Bad No online recording. SD card not included. Limited night vision...
Bottom line The D-Link HD Wireless N Day/Night Outdoor Cloud Camera (DCS-2330L) is a full-featured Wi-Fi security camera offering motion detection, email alerts, and crisp HD video...
80%
the-gadgeteer.com
Updated:
2019-12-01 16:30:57
I've been looking into a security system for my home, but I keep running into the cost issue of a monthly service charge. So, I took a different tack and decided to cobble together my own using off the shelf network cameras. I had several cameras arrayed...
Good Simple installation, Multiple access options, Free software applications...
Bad Inconsistent results using different browsers...
0%
phoronix.com
Updated:
2019-12-01 16:30:57
For those in need of an outdoor-ready HD wireless network camera for added security for your home but that isn't dependent upon any Windows (or non-Linux-compatible) application software for viewing and managing the device, meet the D-Link DCS-2330L.The D...
0%
gadgetreview.com
Updated:
2019-12-01 16:30:57
ecurity cameras have undergone huge upgrades now that mobile devices are used as their view screens. This has led to cameras with varied feature-sets, although all continue the basic process of transmitting a picture. D-Link's DCS-2330L Outdoor HD Wireles...
Good IP65 weatherproof, Rugged enclosure, Night vision, Remote management...
Bad High bandwidth network needed to access camera's full resolution...
Bottom line D-Link's DCS-2330L Outdoor HD Wireless Network Camera does everything it says in the name: it's a h...
94%
smallnetbuilder.com
Updated:
2019-12-01 16:30:57
D-Link continues to expand its mydlink line of products. At the time of this writing, the list includes nine cloud cameras, four cloud routers and two cloud NASes. D-Link sent me the DCS-2310L HD PoE Outdoor Cube Network Camera for review and I put it thr...
Good IP65 weatherresistant housing, 802.3af PoE support, Records to onboard SD card, Remote access via mydlink cloud...
Bad Mediocre night vision, Seems expensive for what you get, No wireless option...
0%
Brand Image Article code product Stock Price from
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-935L Home Monitor HD 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall
(show image)
DCS-7000L DCS-7000L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-6045LKT DCS-6045LKT 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-2136L/E DCS-2136L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling
(show image)
DCS-6314 DCS-6314 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)