location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99922278
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99922278 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069413735 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 11:23:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor IP security camera
  • - CMOS 1/4" 1 MP 1280 x 720 pixels
  • - Wired Ethernet LAN Wi-Fi
  • - Night vision IR
  • - Covert Desk
  • - White
  • - 4.16 oz (118 g)
More>>>
Short summary description D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk:
This short summary of the D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 99922278, IP security camera, Indoor, Wired, Desk, White, Covert

Long summary description D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk:
This is an auto-generated long summary of D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk based on the first three specs of the first five spec groups.

D-Link 99922278. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Desk, Product color: White, Form factor: Covert. Sensor type: CMOS, Optical sensor size: 1/4". Fixed focal length: 0.136" (3.45 mm). LED type: IR

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
Yes
Day/night mode
Yes
Design
Form factor *
Covert
Mounting type *
Desk
Product color *
White
Housing material
Polycarbonate (PC)
Image sensor
Optical sensor size
1/4"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Focus adjustment
2.0
Fixed focal length
0.136" (3.45 mm)
Night vision
Night vision *
Yes
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Total megapixels *
1 MP
Video formats supported
H.264, M-JPEG, MPEG4
Supported video modes
720p
Audio
Built-in speaker(s)
Yes
Audio
Audio system
2-way
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Motion sensor
Yes
Management features
Remotely operated
Yes
System requirements
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
3.15" (80 mm)
Height
4.72" (120 mm)
Length
3.23" (82 mm)
Weight
4.16 oz (118 g)
Packaging content
Manual
Yes
Brand Image Article code product Stock Price from
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-4201 DCS-4201 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-935L Home Monitor HD 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall
(show image)
DCS-7000L DCS-7000L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-6045LKT DCS-6045LKT 0.00
(excl. VAT)
0 (incl. VAT)