Philips logo

Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75295
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black:
  • - Crystal Clear Sound
  • - Wireless rear speakers
  • - Built-in Wi-Fi, Bluetooth and NFC
  • - 1000 W
Long product name Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black:

1000 W RMS, 10% THD, USB, Ethernet, HDMI 1.4, ARC, Wi-Fi, BT, Miracast, NFC, DLNA, 3D, FHD, FM, 160 W, 110 - 20 V, 50 - 60 Hz

Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black:

1000W Powerful cinematic surround sound
with wireless rear speaker
Enrich music and movies, with this Philips home theater. With a 15mm soft-dome, hornloaded tweeter, audio has never sounded more distortion-free. With a powerful 3 x stronger “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Crystal Clear Sound for super clarity and realism
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Powerful speakers with double basspipes for great sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- Unleash your Miracast™- certified device content on your TV
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Wireless rear speakers for fewer wires across your room

Crystal Clear Sound
Crystal Clear Sound for super clarity and realism

1000W RMS power
1000W RMS power delivers great sound for movies and music

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Built-in WiFi
Thanks to built-in WiFi, by simply connecting your home theater directly to your home network, you can experience a rich selection of popular online services. You can enjoy some of the best websites offering movies, pictures, infotainment and other online contents tailored to fit your TV screen. Bluetooth wireless streaming Bluetooth wireless music streaming from your music devices

Miracast™
MiracastTM is a peer-to-peer wireless screencasting standard formed via Wi-Fi Direct connections. Simplified user interface likes screen-mirroring the portable device screen to bigger screen via Miracast™ certified device, no limit by pre-build codec for decoding.

NFC technology
Pair Bluetooth devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC enabled
smartphone or tablet on the NFC area of a speaker to turn the speaker on, start Bluetooth pairing, and begin streaming music.

Wireless rear speakers
Wireless rear speakers give you scalability and mobility in speaker placement. Developed using interference-free technology, wireless speakers provide full surround sound without unsightly wire connections.
**The wireless connection is between the main unit and the rear speakers only. Rear speakers are both connected to wireless receiver modules.

Double Bass Sound
Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

Karaoke for endless singing
Karaoke for endless singing entertainment at home

Short summary description Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5580X/78, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB5580X/78 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5580X/78. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Plus, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Pro Logic II, Dolby TrueHD. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω, Center speaker peak power: 166 W

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.