location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2570p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5A42EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 482838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-3520M 2.9 GHz
  • - 12.5" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 55 Wh 65 W
  • - Windows 7 Professional 64-bit
Guarantee: 3-year limited(upgrades available, sold separately), 1-yearon primary battery; 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver :
The short editorial description of HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Intel Core i7-3520M (2.90GHz, 4MB L3), 12.5" LED HD (1366 x 768), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA II, DVD+/-RW SuperMulti DL, Intel HD Graphics 4000, 802.11a/b/g/n, Bluetooth 4.0+ EDR, webcam, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official marketing text of HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer

Lighten Your Workload. Optimized for Windows 8 Pro, this ultra-portable notebook turns heads with its petite size and business rugged design. Get to work with a standard voltage processor, wireless connectivity and an optical drive.

Features

Windows 8 Pro or other operating systems available

Ultraportable and polished
- Starting at 1.63 kg (3.60 lb), this ultraportable notebook blends modern design and precision engineering. Slip this beautiful, light-weight laptop into your carry-on and you’re ready for business on the go.
- See crisp images on the 31,75 cm (12.5") diagonal HD display without adding cumbersome size to the notebook.
- Its business rugged design protects your laptop against the bumps common with mobile use so your laptop looks as good as you do.

Powered for business
- Tackle daunting tasks with the powerful processing capabilities from the latest Intel® technology. This notebook offers a standard voltage processor so you don't trade power for its petite size.
- Whether you're across the street or around the globe, HP's extensive wireless technologies have you covered. With optional WiFi and optional integrated HP Mobile Broadband featuring 3G, you can conveniently access the internet, corporate networks, email and mission-critical information in more places around the world.
- Enhance presentations, reports and more with impressive visuals, using UMA graphics.

No compromises
- This premier notebook combines small size with uncompromised performance so professionals stay a step ahead.
- Gain the convenience of an integrated optical drive for additional storage and easy access to data.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that’ll surprise you coming from a notebook. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.

Short summary description HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2570p, Intel® Core™ i7, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 2570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver