location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S850HX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2669-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250366845852
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk Analog/DECT telephone Black, Silver
  • - Maximum indoor range: 1968.5" (50 m) Maximum outdoor range: 11811" (300 m)
  • - 500 entries
  • - Caller ID Alarm clock
  • - LCD Built-in display 1.8"
  • - DC-in jack
  • - Alkaline Talk time: 12 h Standby time: 300 h
Long product name Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver :
The short editorial description of Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver

1.8'' Color Display, Bluetooth Micro-USB, 2.5 mm, DECT
More>>>
Short summary description Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver:
This short summary of the Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset S850HX, Analog/DECT telephone, 500 entries, Caller ID, Black, Silver

Long summary description Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver:
This is an auto-generated long summary of Gigaset S850HX Analog/DECT telephone Caller ID Black, Silver based on the first three specs of the first five spec groups.

Gigaset S850HX. Type: Analog/DECT telephone, Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 500 entries. Caller ID. Display diagonal: 1.8". Product color: Black, Silver. Number of handsets included: 1

Brand Image Article code product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)