location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-ADBT mobile device keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-ADBT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ADBT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 580-ADBT mobile device keyboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Brand compatibility: DELL
  • - Black
More>>>
Short summary description DELL 580-ADBT mobile device keyboard Black:
This short summary of the DELL 580-ADBT mobile device keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-ADBT, DELL, Venue 10 (5055), Black, Docking, 10.4" (263.6 mm), 6.92" (175.8 mm)

Long summary description DELL 580-ADBT mobile device keyboard Black:
This is an auto-generated long summary of DELL 580-ADBT mobile device keyboard Black based on the first three specs of the first five spec groups.

DELL 580-ADBT. Brand compatibility: DELL, Compatibility: Venue 10 (5055), Product color: Black. Connectivity technology: Docking. Width: 10.4" (263.6 mm), Depth: 6.92" (175.8 mm), Height: 4.13" (104.9 mm)

Keyboard
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Windows keys
Yes
Performance
Brand compatibility *
DELL
Compatibility *
Venue 10 (5055)
Product color *
Black
Cover *
No
Performance
Wrist rest
No
Ports & interfaces
Connectivity technology *
Docking
Weight & dimensions
Width
10.4" (263.6 mm)
Depth
6.92" (175.8 mm)
Height
4.13" (104.9 mm)
Weight
22.2 oz (630.3 g)
Other features
Cable lock slot
No