Long product name HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet
:
MSR 16-port 10/100 FIC Module
The short editorial description of HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet
MSR 16-port 10/100 FIC Module
More>>>
Short summary description HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet:
This short summary of the HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
HPE MSR 16-port 10/100 FIC Module, Fast Ethernet, 10,100 Mbit/s, 100BASE-T, 10BASE-T, HP MSR
Long summary description HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet:
This is an auto-generated long summary of HPE MSR 16-port 10/100 FIC Module network switch module Fast Ethernet based on the first three specs of the first five spec groups.
HPE MSR 16-port 10/100 FIC Module. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Copper ethernet cabling technology: 100BASE-T, 10BASE-T. Compatibility: HP MSR