location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-A30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0868C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292047493
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:46:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 3100 mAh
  • - Purpose: Camera
  • - 14.4 V
Long product name Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh :
The short editorial description of Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh

Battery Pack for EOS C300 Mark II , 3100mAh
More>>>
Short summary description Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh:
This short summary of the Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP-A30, 3100 mAh, 14.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh:
This is an auto-generated long summary of Canon BP-A30 Lithium-Ion (Li-Ion) 3100 mAh based on the first three specs of the first five spec groups.

Canon BP-A30. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3100 mAh, Purpose: Camera

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
3100 mAh
Battery
Purpose *
Camera
Compatible products *
EOS C300 Mark II
Battery voltage *
14.4 V
Country Distributor
España 2 distributor(s)