location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA829D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA829D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942219859 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:28:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1450 W
  • - Stainless steel
More>>>
Short summary description Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L:
This short summary of the Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups EA829D, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1450 W, Stainless steel

Long summary description Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L:
This is an auto-generated long summary of Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L based on the first three specs of the first five spec groups.

Krups EA829D. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1450 W. Product color: Stainless steel

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
9.17 oz (260 g)
Adjustable coffee strength *
Yes
Milk tank
Yes
Adjustable milk quantity
Yes
Number of spouts
2
Number of temperature settings
3
Steam pipe
Yes
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Anti-drip function
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
Yes
Display type
LCD
Timer
Yes
Water level indicator
Yes
Removable water tank
Yes
Product color *
Stainless steel
Removable drip tray
Yes
Adjustable drip tray
Yes
Cordless
No
Adjustable cup stand height
Yes
Power
Power *
1450 W
Energy efficiency class
A
Energy saving mode
Yes
Auto power off
Yes
Weight & dimensions
Width
11.6" (295 mm)
Depth
14.3" (363 mm)
Height
15.4" (390 mm)
Weight
16.8 lbs (7.6 kg)
Technical details
Built-in pressure gauge
Yes
Logistics data
Number of cartons per pallet
32 pc(s)
Quantity per shipping (inner) case
1 pc(s)
Other features
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:49
Uk has collected 2 expert reviews for Krups EA829D coffee maker Fully-auto Espresso machine 1.7 L and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 08:30:49
Externally, the EA8298 is very similar to the Krups EA8258 , which is a bean-to-cup machine with a manual steamer wand. That’s no bad thing, as it’s compact and looks neat thanks to its high-gloss plastic casing. We also like the way that the bean hopper...
Bottom line Although the Krups EA8259 seems like good value for a machine that automatically froths milk, the actual procedure is fiddly and comparatively limited. Despite its decent espresso shots, the milk frothing really holds this machine back. Instead, you could...
60%
trustedreviews.com
Updated:
2017-03-01 08:30:49
What is the Krups EA8298 Espresseria? The Krups EA8298 Espresseria is a bean-to-cup machine for people who want top-quality coffee with no fuss. The USP of this particular model in Krups's pretty expansive bean-to-cup range is that it offers one-button ca...
Good Great 'normal' coffee quality, Easy to use, Simple maintenance...
Bad Feels a bit cheap in parts, Very limited milky drink features, Max temperature should be higher...
Bottom line It's easy to use and produced good coffee, but it's just a bit too limited in some respects...
70%
Brand Image Article code product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908