location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme microSD UHS-I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSQXNE-064G-GN6MA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0619659135645 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built for extreme conditions temperature proof, water proof, shock proof, and x-ray proof3
  • - Delivers 4K Ultra HD and Full HD video recording and playback1
  • - Meets the new UHS Speed Class 3 (U3) and UHS Video Speed Class 30 (V30) for 4K UHD4
  • - Transfer faster with speeds up to 100MB/5
  • - Up to 128GB2 for more space to catch the thrill
Guarantee: Lifetime limited warranty
Long product name SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10 :
The short editorial description of SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10

Extreme microSD UHS-I, 64GB, 10 MB/s, Clase 10 U3
More>>>
Short summary description SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10:
This short summary of the SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Extreme microSD UHS-I, 64 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 60 MB/s

Long summary description SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10:
This is an auto-generated long summary of SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10 based on the first three specs of the first five spec groups.

SanDisk Extreme microSD UHS-I. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 60 MB/s. Product color: Gold, Red

The Right Card for Your Action Camera
The Right Card for Your Action Camera

Training, planning, gear—extreme sports require extreme readiness. To make sure you have a lasting record of the event from your own unique POV, you need the right camera and the right memory card, too. SanDisk Extreme microSD UHS-I cards deliver the speed, capacity, durability, and quality you need to make sure your adventure is captured in stunning detail, even if you blink on the way down. Available in capacities up to 128GB.

SHOOT 4K ULTRA HD VIDEO TODAY
SHOOT 4K ULTRA HD VIDEO TODAY

Pro video performance with both Class 10 and UHS Speed Class 3 (U3)4 ratings lets you capture 4K Ultra HD and Full HD video2. Your videos will meet today’s highest resolution standards and will look stunning on the latest 4K Ultra HD TV screens and monitors, making this the ideal card for your 4K Ultra HD video-enabled smartphone, tablet or camera.

The Speed you Need
The Speed you Need

The best stuff happens fast. With extreme speeds up to 90MB/s5, SanDisk memory cards give you the speed you need to capture every detail. Fast write speeds reduce the time you’re on hold while you move pictures and videos to your card. Offload big files faster so you’re always ready to catch the next great shot, and enjoy smooth video playback.

Built for Extreme Conditions
Built for Extreme Conditions

SanDisk Extreme microSD UHS-I Cards are waterproof, shockproof, x-ray proof and temperature proof to protect your memories from life's mishaps. Take your phone or tablet to the snow, to the pool or to the desert. Your card will survive, even if your device doesn't.

SD Adapter for Versatility
SD Adapter for Versatility

This card comes with a convenient SD™ card adapter, so you can also capture and access data on the card with any device that has an SD card slot. You'll be able to use your memory card with SD enabled cameras, camcorders, tablets, and laptops.

Support
Support

The SanDisk Extreme microSD UHS-I Memory Card is backed by a lifetime limited warranty6. Support also includes RescuePRO® Deluxe data recovery software downloadable offer7 for bringing accidentally deleted images back to life.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 15:30:04
Uk has collected 4 expert reviews for SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
funkykit.com
Updated:
2016-11-05 15:30:04
Today, we will be taking a look at the SanDisk Extreme 32GB Micro SDHC Card UHS-I(3). It offers super fast speed of 90 MB/sec, which they claim is 600x the performance of a standard SD card. This particular range of SD cards from SanDisk – the “Extreme” s...
Bottom line If you own a mid-range DSLR, GoPro or any action cam that can record HD (1080p) or 4K videos… then I would recommend the SanDisk Extreme 32GB Micro SDHC Card – UHS-1(3). The performance is good, with read speeds reaching 90 Mb/sec as advertised, and writ...
0%
Brand Image Article code product Stock Price from
SanDisk

SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10
(show image)
SDSDXXG-064G-GN4IN Extreme Pro 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk SDSDQQ-064G-G46A 64 GB MicroSDXC Class 10
(show image)
SDSDQQ-064GG46A SDSDQQ-064G-G46A 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk microSDXC Ultra 64GB UHS-I Class 10
(show image)
SDSQUNC-064G-GN6MA SanDisk microSDXC Ultra 64GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk microSDXC Ultra 128GB UHS-I Class 10
(show image)
SDSQUNC-128G-GN6MA SanDisk microSDXC Ultra 128GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk 64GB Extreme, CF CompactFlash
(show image)
SDCFXSB-064G-FFP 64GB Extreme, CF 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk 4GB Ultra, CF CompactFlash
(show image)
SDCFHS-004G-FFP 4GB Ultra, CF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)