Epson logo

Epson Stylus Pro 4000 C4 large format printer Color 2880 x 1440 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85234
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
12 month On-Site-Service
Long product name Epson Stylus Pro 4000 C4 large format printer Color 2880 x 1440 DPI:

Stylus Pro 4000 C4

Epson Stylus Pro 4000 C4 large format printer Color 2880 x 1440 DPI:

Epson - redefining A2 professional colour printing

The Epson Stylus PRO 4000 is a revolutionary step forward in the competitive world of wide format colour printing. Now you can combine truly professional consistent colour quality with speed, flexibility and ease of use - all in a robust desktop design and at an impressively low cost of ownership.

Key Features

Reliable Epson Micro Piezo Technology 2880 x 1440 dpi resolution
Impressive combination of speed and quality
Epson Micro Piezo Technologies Epson Ultra Micro Dot, Variable-sized Droplet Technology
Epson UltraChrome 8-colour ink set, including light black ink, for superior photo prints and a wide colour gamut
Driver automatically switches between matte black and photo black ink, depending on media type selected
High capacity cartridges handle overnight or unattended printing
Easy to use and operate
Large backlit LCD panel for printer information
Image lightfastness in excess of 75 years
Standard USB 2.0 and FireWire connectivity
Mac and PC compatible
Optional Type B Ethernet network interface
Optional GrayBalancer software
Large format performance in a convenient desktop size

Short summary description Epson Stylus Pro 4000 C4 large format printer Color 2880 x 1440 DPI:

Epson Stylus Pro 4000 C4, 2880 x 1440 DPI, USB Type-A, 32 MB, 52 dB, 59 W, Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Long summary description Epson Stylus Pro 4000 C4 large format printer Color 2880 x 1440 DPI:

Epson Stylus Pro 4000 C4. Maximum resolution: 2880 x 1440 DPI. USB connector: USB Type-A. Internal memory: 32 MB, Sound pressure level (printing): 52 dB. Power consumption (typical): 59 W. Compatible operating systems: Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.