location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Mini SAS 2m 78.7" (2 m) Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini SAS 2m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407339-B21#0D1 show
Show alternative article codes used in the online market place
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:37:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE Mini SAS 2m 78.7" (2 m) Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - mini SAS
  • - mini SAS
  • - Male/Male
  • - Multicolor
Long product name HPE Mini SAS 2m 78.7" (2 m) Multicolor :
The short editorial description of HPE Mini SAS 2m 78.7" (2 m) Multicolor

HP External Mini SAS 2m Cable
More>>>
Short summary description HPE Mini SAS 2m 78.7" (2 m) Multicolor:
This short summary of the HPE Mini SAS 2m 78.7" (2 m) Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Mini SAS 2m, 78.7" (2 m), mini SAS, mini SAS, Male/Male, Multicolor

Long summary description HPE Mini SAS 2m 78.7" (2 m) Multicolor:
This is an auto-generated long summary of HPE Mini SAS 2m 78.7" (2 m) Multicolor based on the first three specs of the first five spec groups.

HPE Mini SAS 2m. Cable length: 78.7" (2 m), Connector 1: mini SAS, Connector 2: mini SAS