location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C543011CZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - 17 ppm
  • - Color copying Color scanning
  • - 22 lbs (10 kg)
Long product name Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm :
The short editorial description of Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm

5760 optimised dpi, 2400dpi Matrix CCDT high resolution scanner, built-in 2.5 colour LCD, PictBridge & USB DIRECT-PRINT, Epson PRINT Image Matching II
More>>>
Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm:
The official marketing text of Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm as supplied by the manufacturer

Premium all-in-one home photo centre for advanced photo needs

The Epson Stylus Photo RX600 is the premium all-in-one home photo centre. With outstanding print, scan and copy resolutions and extensive standalone features, the Epson Stylus Photo RX600 provides you with a complete home photo production solution without the need for a computer. Produce vibrant, long-lasting photos directly from digital cameras and memory cards, restore faded film and prints or archive photo albums directly to CD-R and Zip® drives. It's all made possible with this single, high performance, space saving and cost effective device.

Key Features

* Superior photo printing at up to 5760 optimised dpi*1
* Capture film and prints at high resolution with
* 2400dpi MatrixCCD scanner
* Digitise up to 6 x 35mm film negs or 4 x mounted slides with the
* Built-in transparency unit
* Direct printing from all leading memory card types
* Preview and select images with the built-in 2.5 colour LCD
* Quality and cost-efficiency from 6 separate colour inks
* PictBridge and USB DIRECT-PRINT supported*2
* Optional Bluetooth® connectivity for wireless printing*2
* Index print for easy photo selection and printing
* Back up and save images to external CD-R and Zip® drives*2
* Color Restoration feature revitalises old images on print or film
* Color Restoration feature revitalises old images on print or film
* Epson Smart Panel scan direct to a range of applications
* Epson PRINT Image Matching II enabled for optimum colour settings between printer and compatible digital camera
* High quality Epson PRINT Image Framer software for photo creativity
* Epson PhotoQuicker 3.5 software to enhance and personalise photos

Short summary description Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm:
This short summary of the Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX600, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning

Long summary description Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX600 Inkjet 5760 x 1440 DPI 17 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX600. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying. Scanning: Color scanning

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Scanner features
Scan to E-mail, Scan to Fax, Scan to PDF, Scan to PDA, Scan to OCR, Scan and print photos, Scan to application, Scan to Web
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Country of origin
Indonesia
Paper handling
Media weight (tray 1)
64 - 255 g/m²
Performance
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
21 W
System requirements
Minimum RAM
256 MB
Minimum storage drive space
850 MB
Minimum processor
Pentium 300 MHz
Weight & dimensions
Weight
22 lbs (10 kg)
Packaging data
Package width
19.7" (500 mm)
Package depth
21.3" (540 mm)
Package height
13.4" (340 mm)
Package weight
26.5 lbs (12 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
86.2" (2.19 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
86.2" (2.19 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Other features
I/O ports
USB 2.0 USB 1.1
Dimensions (WxDxH)
18 x 17.3 x 10.1" (456 x 439 x 256 mm)
Compatible ink types, supplies
T0482 (Cyan), T0483 (Magenta), T0484 (Yellow), T0485 (Light Cyan), T0486 (Light Magenta)
Copier smart software features
Copy Photo, Standard, BorderFree, Small Margins, Repeat-AUTO, Repeat-4, Repeat-9, Repeat-16, Poster-4, Poster-9, Poster-16, 2-up, 4-up, Mirror
Media types supported
Legal, Executive, Letter, Half Letter, EPSON Panoramic 210 x 594mm, Envelope C6 (162 x 114mm), Envelope No 10 (241.3 x 104.8mm), Envelope DL (220 x 110mm), Envelope 220 x 132mm
Print head
EPSON Micro Piezo
Technical features
Direct printing: CompactFlash (I&II), xD-Picture Card, SmartMedia, SD Memory Card, MultiMediaCard, Magic Gate Memory stick, Memory Stick, Memory Stick PRO, IBM Microdrive
Compatible operating systems
Microsoft Windows 98, Windows Me, Windows 2000, Windows XP, Macintosh
Color all-in-one functions
Copy, Print, Scan
Media size (tray 1)
A4, 9 x 13cm, 10 x 15cm, 13 x 18cm, 20 x 30cm, 3.5 x 5", 4 x 6'', 5 x 8'', 8 x 10'', A5, A6, B5
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:45:22
Uk has collected 2 expert reviews for Epson Stylus Photo RX600 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 07:45:22
Like buses, we have waited a long time for a new multifunction device (MFD) and then two come along together. The first, HP’s LaserJet 3015, with its compact design, broke away refreshingly from the bulkier, more box-like format of its competitors, even...
80%
Brand Image Article code product Stock Price from
Epson Stylus SX415 Inkjet A4 5760 x 1440 DPI 34 ppm Epson Stylus SX415 Inkjet A4 5760 x 1440 DPI 34 ppm
(show image)
C11CA44312 Epson Stylus SX415 0.00
(excl. VAT)
0 (incl. VAT)