Canon logo

Canon Tele Converter TC-DC58B Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138904
Info modified on:
04 Apr 2019, 05:06:45
Long product name Canon Tele Converter TC-DC58B Black:

Tele Converter TC-DC58B

Canon Tele Converter TC-DC58B Black:

The PowerShot S2 IS accepts the Tele-converter TC-DC58B, which increases the focal length of the master lens by 1.5x to 648mm (35mm film equivalent) at telephoto and the Wide converter WC-DC58A, which reduces the focal length of the master lens by 0.75x to 27.0mm (35mm film equivalent) at wide angle.
In order to attach these accessories, the Conversion Lens Adapter LA-DC58E is necessary.

Short summary description Canon Tele Converter TC-DC58B Black:

Canon Tele Converter TC-DC58B, Black, 1.5x

Long summary description Canon Tele Converter TC-DC58B Black:

Canon Tele Converter TC-DC58B. Product color: Black. Magnification: 1.5x

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.