TP-Link logo

TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95366
Info modified on:
21 Oct 2022, 10:32:10
Long product name TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:

TL-WN353G - 54Mbps Wireless PCI Adapter

TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:

The TP-LINK TL-WN353G 54M Wireless PCI Adapter provides you the flexibility to install your PC in the most convenient location available, without the cost of running network cables.

The Adapter’s auto-sensing capability allows high packet transfer rate of up to 54Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. It can also interoperate with all 11Mbps wireless (802.11b) products.

TL-WN353G supports up to 128-bit WEP and WPA encryption, so you need not to worry about the safety of your wireless data or privacy.

TL-WN353G is also quite easy to install with the help of TP-LINK’s easy-to-configure wireless client utility. With TL-WN353G, you can easily connect your PC to your Wireless Access Point and enjoy the pleasure of Wi-Fi.

Short summary description TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:

TP-Link 54Mbps Wireless PCI Adapter, Internal, Wireless, PCI, 54 Mbit/s

Long summary description TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:

TP-Link 54Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.