location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Pro Connect Switch Box Chassis 2sl KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Connect Switch Box Chassis 2sl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-2
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-Year Limited Warranty
(Class B)
Long product name D-Link Pro Connect Switch Box Chassis 2sl KVM switch :
The short editorial description of D-Link Pro Connect Switch Box Chassis 2sl KVM switch

D-Link DKVM-2K is a 2-port PS/2 based KVM switch
More>>>
D-Link Pro Connect Switch Box Chassis 2sl KVM switch:
The official marketing text of D-Link Pro Connect Switch Box Chassis 2sl KVM switch as supplied by the manufacturer

Compact and Portable with Built-in Cables
Plug -n- Play - No Drivers Required
Supports up to 2048 x 1536 Resolution

The D-Link DKVM-2K is a 2-port PS/2 based KVM switch for controlling two computers using a single monitor, keyboard, and mouse. The DKVM-2K minimizes clutter on your desktop with its compact design and convenient built-in cables.
Ready to work right out of the box, the DKVM-2K requires no drivers, extra power supplies, or accessories and is compatible with all Windows Operating Systems.
The DKVM-2K is simple to use with features such as: at a glance LED indicators for computer status, hot keys and push buttons for switching between computers, and an autoscan mode for automatically detecting computers connected to the switch. You get added flexibility with the DKVM-2K's hotplug capability add or disconnect computers simply by unplugging the cables without having to power down your computers!
Versatile, portable, and convenient, the D-Link DKVM-2K can be easily integrated into your existing desktop environment at home or at the office.

Short summary description D-Link Pro Connect Switch Box Chassis 2sl KVM switch:
This short summary of the D-Link Pro Connect Switch Box Chassis 2sl KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Pro Connect Switch Box Chassis 2sl, 2048 x 1536 pixels

Long summary description D-Link Pro Connect Switch Box Chassis 2sl KVM switch:
This is an auto-generated long summary of D-Link Pro Connect Switch Box Chassis 2sl KVM switch based on the first three specs of the first five spec groups.

D-Link Pro Connect Switch Box Chassis 2sl. Maximum resolution: 2048 x 1536 pixels. Weight: 13.8 oz (390 g). Connectivity technology: Wired, Dimensions (WxDxH): 5.51 x 2.44 x 1.1" (140 x 62 x 28 mm), I/O ports: Keyboard: 6-pin Mini-DIN Female PS/2 Mouse: 6-pin Mini-DIN Female PS/2 Monitor: HDDB 15-pin...

Performance
Maximum resolution *
2048 x 1536 pixels
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
13.8 oz (390 g)
Other features
Connectivity technology
Wired
I/O ports
Keyboard: 6-pin Mini-DIN Female PS/2 Mouse: 6-pin Mini-DIN Female PS/2 Monitor: HDDB 15-pin Female VGA, SVGA, XGA, MultiSync
Dimensions (WxDxH)
5.51 x 2.44 x 1.1" (140 x 62 x 28 mm)
Brand Image Article code product Stock Price from
D-Link Pro Connect Switch Box Chassis 4sl KVM switch D-Link Pro Connect Switch Box Chassis 4sl KVM switch
(show image)
DKVM-4K Pro Connect Switch Box Chassis 4sl 0.00
(excl. VAT)
0 (incl. VAT)