icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HPE logo

HPE X122 1G SFP LC BX-D network transceiver module Fiber optic 1000 Mbit/s 1490 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46376
Info modified on:
21 Jun 2024, 09:41:29
Guarantee:
Lifetime, advance replacement, next business day
Long product name HPE X122 1G SFP LC BX-D network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

X122 1G SFP LC BX-D Transceiver

Short summary description HPE X122 1G SFP LC BX-D network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

HPE X122 1G SFP LC BX-D, Fiber optic, 1000 Mbit/s, SFP, LC, BX-D, 393700.8" (10000 m)

Long summary description HPE X122 1G SFP LC BX-D network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

HPE X122 1G SFP LC BX-D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 2.19" (55.7 mm), Depth: 0.539" (13.7 mm), Height: 0.465" (11.8 mm)

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.