location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500660-B21#0D1 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 4 GB DDR3 1066 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - CAS latency: 7
Long product name HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz :
The short editorial description of HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz

HP 4GB (1x4GB) Quad Rank x8 PC3-8500 (DDR3-1066) Registered CAS-7 LP Memory Kit
More>>>
Short summary description HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz:
This short summary of the HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 4GB DDR3, 4 GB, 1 x 4 GB, DDR3, 1066 MHz, 240-pin DIMM, Green

Long summary description HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz:
This is an auto-generated long summary of HPE 4GB DDR3 memory module 1 x 4 GB 1066 MHz based on the first three specs of the first five spec groups.

HPE 4GB DDR3. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7, Product color: Green