HPE logo

HPE 1TB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38093
Info modified on:
31 Jul 2024, 15:02:57
Guarantee:
1 year
Long product name HPE 1TB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

HP 1TB 3G SATA 7.2K rpm LFF (3.5-inch) Midline 1yr Warranty Quick-release Hard Drive

Short summary description HPE 1TB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

HPE 1TB 3.5" SATA II, 1 TB, 7200 RPM, 3.5", Serial ATA II

Long summary description HPE 1TB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

HPE 1TB 3.5" SATA II. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.