location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE LPe1205A 8GB interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LPe1205A 8GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
659818-B21#0D1 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE LPe1205A 8GB interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - 8 Gbit/s
  • - Green
Long product name HPE LPe1205A 8GB interface cards/adapter Internal :
The short editorial description of HPE LPe1205A 8GB interface cards/adapter Internal

HP LPe1205A 8Gb Fibre Channel Host Bus Adapter for BladeSystem c-Class
More>>>
Short summary description HPE LPe1205A 8GB interface cards/adapter Internal:
This short summary of the HPE LPe1205A 8GB interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HPE LPe1205A 8GB, PCIe, PCIe 2.0, Green, 8 Gbit/s, 3.2 Gbit/s, RedHat EL Linux 6.0

Long summary description HPE LPe1205A 8GB interface cards/adapter Internal:
This is an auto-generated long summary of HPE LPe1205A 8GB interface cards/adapter Internal based on the first three specs of the first five spec groups.

HPE LPe1205A 8GB. Host interface: PCIe, Expansion card standard: PCIe 2.0. Product color: Green. Data transfer rate (max): 8 Gbit/s, Bandwidth: 3.2 Gbit/s. Linux operating systems supported: RedHat EL Linux 6.0, Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64. Width: 4" (101.6 mm), Depth: 4.5" (114.3 mm), Height: 0.0512" (1.3 mm)