Guarantee:
standard statement: The Pre-Failurestandard on all HP ProLiant servers, extends the advantage of an HP three-year, limitedby applying it to critical components, such as memory, before they actually fail. Specifically, the Pre-Failureensures that when customers receive notification from HP Insight Manager version 2.0 or higher that a critical server component may fail, the component is replaced free of charge under theWith the Pre-Failuresystem administrators can proactively schedule downtime for maintenance and not interrupt critical business operations that rely on these enterprise servers. During the warranty period, the Pre-Failure Warranty covers the replacement of DIMMs used in a server’s main memory when the predefined thresholds for correctable errors have been exceeded. The predefined thresholds can differ among system architectures. Non-repeating correctable soft errors are not covered under warranty since their occurrence requires no action.
Long product name HPE 4GB DDR2 memory module 2 x 2 GB
:
2x2GB, DDR2 PC2-3200, Factory Integrated
The short editorial description of HPE 4GB DDR2 memory module 2 x 2 GB
2x2GB, DDR2 PC2-3200, Factory Integrated
More>>>
Short summary description HPE 4GB DDR2 memory module 2 x 2 GB:
This short summary of the HPE 4GB DDR2 memory module 2 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 4GB DDR2, 4 GB, 2 x 2 GB, DDR2, 240-pin DIMM, Black
Long summary description HPE 4GB DDR2 memory module 2 x 2 GB:
This is an auto-generated long summary of HPE 4GB DDR2 memory module 2 x 2 GB based on the first three specs of the first five spec groups.
HPE 4GB DDR2. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, Product color: Black