HPE logo

HPE 300GB internal hard drive 10000 RPM Ultra320 SCSI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95813
Info modified on:
31 Jul 2024, 15:03:00
Guarantee:
standard statement: All drives are protected by a Pre-Failurewhen used with a HP Smart array controller and hp Systems Insight Manager, allowing hard drives to be replaced before failure free of charge. In addition, all drives are covered by a one to three-year limited on-siteor the remainingof the HP CPU in which it is installed (up to three years).
Long product name HPE 300GB internal hard drive 10000 RPM Ultra320 SCSI:

HP 300GB 10K rpm Ultra320 Hot Plug SCSI Hard Drive

Short summary description HPE 300GB internal hard drive 10000 RPM Ultra320 SCSI:

HPE 300GB, 300 GB, 10000 RPM, Ultra320 SCSI

Long summary description HPE 300GB internal hard drive 10000 RPM Ultra320 SCSI:

HPE 300GB. HDD capacity: 300 GB, HDD speed: 10000 RPM, Interface: Ultra320 SCSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.