HPE logo

HPE 450GB 3.5" 12G SAS internal hard drive 15000 RPM 3.5"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20708
Info modified on:
31 Jul 2024, 15:02:57
Guarantee:
SAS Enterprise hard drives have a 3 year limited regardless of the period for the system in which they are installed.
SAS Midline hard drives have a 1 year limited regardless of the period for the system in which they are installed.
Long product name HPE 450GB 3.5" 12G SAS internal hard drive 15000 RPM 3.5":

HP 450GB 12G SAS 15K rpm LFF (3.5-inch) CC Enterprise 3yr Warranty Hard Drive

Short summary description HPE 450GB 3.5" 12G SAS internal hard drive 15000 RPM 3.5":

HPE 450GB 3.5" 12G SAS, 450 GB, 15000 RPM, 3.5", SAS

Long summary description HPE 450GB 3.5" 12G SAS internal hard drive 15000 RPM 3.5":

HPE 450GB 3.5" 12G SAS. HDD capacity: 450 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.