Intuos3 A6 USB, 5,080 lpi, 127 x 101 mm
Wacom Intuos Intuos3 A6 USB, Wired, 5080 lpi, 5 x 3.98" (127 x 101 mm), USB, 0.236" (6 mm), 0.00984" (0.25 mm)
Wacom Intuos Intuos3 A6 USB. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 5 x 3.98" (127 x 101 mm). Accuracy pen: 0.00984" (0.25 mm). Cable length: 98.4" (2.5 m). Compatible operating systems: -Windows 98SE/ME/2000/XP -MacOS X 10.2.6. Tablet weight: 21.2 oz (600 g)