location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M535 Bluetooth Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004530 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058019
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 09:56:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Optical 1000 DPI Gray
  • - Ambidextrous Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface Rubber grips
  • - Power source: Batteries
  • - 1 AA Alkaline
Guarantee: 2 years
Long product name Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI :
The short editorial description of Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI

1000 DPI, 1 x AA, Bluetooth, Windows/Mac/ChromeOS/Android
More>>>
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI:
The official marketing text of Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI as supplied by the manufacturer

The Bluetooth mouse that gives you the freedom to create anytime and anywhere, on the computer you choose, in all comfort.

Connects to virtually any Bluetooth wireless device
Whether you’re a Mac® computer addict, use solely Windows® or ChromeOS™, favor a Windows or Android™ tablet or switch between them, the M535 simply works.

Compact, mobile design
Slip M535 mobile mouse into your bag or pocket so you have it anywhere you need it.

Curved shape with rubber grip
Comfortable and supportive for your hand, to keep you going for as long as you like.

Smart control and easy navigation
The convenient navigation button and tilt wheel put control in the palm of your hand.

Download Logitech Options™ software to enable gesture support on Windows and Mac OS.

Responsive, smooth cursor control
The M535 works on various surfaces, from metal café tables to tile countertops to your favorite wood desk, thanks to its laser-grade optical sensor.

Short summary description Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI:
This short summary of the Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M535 Bluetooth Mouse, Ambidextrous, Optical, Bluetooth, 1000 DPI, Gray

Long summary description Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI:
This is an auto-generated long summary of Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech M535 Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product color: Gray

Compact, mobile design
Compact, mobile design

Slip M535 mobile mouse into your bag or pocket so you have it anywhere you need it.

Smart control and easy navigation
Smart control and easy navigation

The convenient navigation button and tilt wheel put control in the palm of your hand. Download Logitech Options ™ software to enable gesture support on Windows and Mac OS.

Curved shape with rubber grip
Curved shape with rubber grip

Comfortable and supportive for your hand, to keep you going for as long as you like.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Bluetooth version
3.0+HS
Design
Form factor *
Ambidextrous
Product color *
Gray
Surface coloration
Monochromatic
Rubber grips
Yes
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Mobile operating systems supported
Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Width
3.96" (100.5 mm)
Depth
1.3" (33 mm)
Height
2.41" (61.1 mm)
Weight
2.89 oz (82 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
1.97" (50 mm)
Package height
9.65" (245 mm)
Package weight
5.25 oz (148.7 g)
Package type
Box
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060580118
Master (outer) case width
4.65" (118 mm)
Master (outer) case length
16.5" (418 mm)
Master (outer) case height
10.4" (264 mm)
Master (outer) case weight
4.06 lbs (1.84 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:50
Uk has collected 4 expert reviews for Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI
(show image)
910-005102 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI
(show image)
910-005101 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI
(show image)
910-004843 G203 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-005004 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-005003 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004913-BUN6 B330 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI
(show image)
910-004808-BUN-6 Performance Mouse MX 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI:
Disclaimer

© 2015 Logitech. Logitech, Logi, and other Logitech marks are owned by Logitech and may be registered.
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.
All other trademarks are the property of their respective owners.