location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB Wall/Travel Charger, 5V 3.4A / 17W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-002-W12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188380 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:33:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Blue, White
  • - Maximum output voltage: 5 V
Long product name Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor :
The short editorial description of Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor

2-Port USB Wall/Travel Charger, 5V 3.4A / 17W
More>>>
Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor:
The official marketing text of Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor as supplied by the manufacturer

- Perfectly sized for purses, suitcases, backpacks and laptop bags
- Features two 5V USB-A ports: 1.0A and 2.4A
- Automatically adjusts to ensure optimum charging speed
- Plugs into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R socket
- Folding plug design protects plug from damage

Short summary description Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor:
This short summary of the Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-002-W12, Indoor, AC, 5 V, Blue, White

Long summary description Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-002-W12 mobile device charger Universal Blue, White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-002-W12. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Product color: Blue, White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
2
Charger type *
Indoor
Country of origin
Vietnam
Design
Product color *
Blue, White
Power
Maximum output voltage
5 V
Port 1 output current
2.4 A
Port 2 output current
1 A
Power supply
17 W
Packaging data
Package width
3.94" (100.1 mm)
Package depth
0.5" (12.7 mm)
Package height
5.91" (150.1 mm)
Package weight
3.53 oz (100 g)
Logistics data
Master (outer) case width
7.87" (199.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188387
Brand Image Article code product Stock Price from
Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor
(show image)
U280-W02-70C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-40C2-G U280-W02-40C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor
(show image)
U280-Q01FL-BK-2 U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-68C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-68C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-68C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-30W-C6 U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)