location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE560 AV extender AV transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE560
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE560 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792126161 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE560 AV extender AV transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One unit handles digital video extension and supports long length cable (24 AWG cable) for digital signal transmission.
  • - Transmission distance of up to 50m.
  • - Fully compliant with DVI specifications.
  • - Supports DDWG standard for DVI compliant monitors.
  • - Supports high resolution: Supports HDTV resolution of 480p, 720p, 1080i and 1080p & Supports VGA, SVGA, SXGA (1280x1024), UXGA(1600x1200)and WUXGA(1920x1200).
  • - HDCP compliant.
  • - Plug and play, easy to install.
  • - Compact Design.
  • - Easily connects to different digital video devices (e.g. STB , LCD Monitor , Projector , LCD TVs ).
  • - Multiplatform support: Windows 2000/XP/ Vista,Linux,Mac and SUN.
Long product name ATEN VE560 AV extender AV transmitter :
The short editorial description of ATEN VE560 AV extender AV transmitter

DVI booster 50 m
More>>>
ATEN VE560 AV extender AV transmitter:
The official marketing text of ATEN VE560 AV extender AV transmitter as supplied by the manufacturer

The VE560 DVI Booster allows extending the standard DVI transmission range by 50 m while maintaining high video quality. This allows placing a computer in a safe environment. The VE560 provides a mounting kit which enables you to easily mount the device on a wall. The VE560 is ideal for home theater applications. • One unit handles digital video extension and supports long length cable (24 AWG cable) for digital signal transmission
• Transmission distance of up to 50m
• Fully compliant with DVI specifications
• Supports DDWG standard for DVI compliant monitors
• Supports high resolution: Supports HDTV resolution of 480p, 720p, 1080i and 1080p & Supports VGA, SVGA, SXGA (1280x1024), UXGA(1600x1200)and WUXGA(1920x1200)
• HDCP compliant
• Plug & play, easy to install
• Compact Design
• Easily connects to different digital video devices such as STB, LCD Monitor, Projector, LCD TVs
• Multiplatform support: Windows 2000/XP/ Vista、Linux、Mac and SUN

Short summary description ATEN VE560 AV extender AV transmitter:
This short summary of the ATEN VE560 AV extender AV transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE560, 1920 x 1200 pixels, AV transmitter, 1181.1" (30 m), HDCP

Long summary description ATEN VE560 AV extender AV transmitter:
This is an auto-generated long summary of ATEN VE560 AV extender AV transmitter based on the first three specs of the first five spec groups.

ATEN VE560. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 1181.1" (30 m). Video in: 1 x DVI-D Female (White), Video out: 1 x DVI-D Female (White). Power consumption (transmitter) (max): 1 W. Transmitter dimensions (WxDxH): 3.66 x 2.17 x 0.945" (93 x 55 x 24 mm), Transmitter weight: 5.64 oz (160 g)

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1200 pixels
Maximum transfer distance
1181.1" (30 m)
Bandwidth
4.95 Gbit/s
Bandwidth
165 MHz
HDCP
Yes
Material
Metal
Plug and Play
Yes
Ports & interfaces
DVI input ports
1
DVI output ports
1
Video in
1 x DVI-D Female (White)
Video out
1 x DVI-D Female (White)
DC-in jack
Yes
Power
Power consumption (transmitter) (max)
1 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter dimensions (WxDxH)
3.66 x 2.17 x 0.945" (93 x 55 x 24 mm)
Transmitter weight
5.64 oz (160 g)
Packaging content
Quick start guide
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
ATEN AT-VE022 ATEN AT-VE022
(show image)
VE022 AT-VE022 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VE810 ATEN AT-VE810
(show image)
VE810-AT-G AT-VE810 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170 AV extender ATEN VE170 AV extender
(show image)
VE170 VE170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)