ATEN logo

ATEN CS1788 KVM switch Rack mounting Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93757
Info modified on:
10 Aug 2024, 09:41:40
End of life date:
01 Aug 2021
Bullet Points ATEN CS1788 KVM switch Rack mounting Black:
  • - One USB console controls eight Dual Link DVI or VGA computers and two additional USB 2.0 devices
  • - Supports a digital (DVI) or analog (VGA) video output
  • - Cascadable to three levels – control up to 512 computers
  • - Multi-Display feature – stack up to four CS1788 units and display video from up to four monitors (dual display / triple display / quad display)
  • - 2-port USB 2.0 hub built in
  • - Fully compliant with the USB 2.0 specification
  • - Computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD)
  • - OSD Backup/Restore feature – enables the administrator to back up the switch’s configuration and user profile information
  • - Two-level (Administrator/User) password authorization for enhanced security protection
  • - Multilingual OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian, and French
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel surround sound Systems
  • - Console audio ports on front panel for easy access
  • - Multiplatform support – Windows, Linux, Mac, Sun
  • - Supports widescreen resolutions
  • - Superior video quality – 2560 x 1600 (Dual Link DVI); 2048 x 1536 (VGA); DDC2B
  • - Independent switching of KVM and USB focus
  • - DVI digital and analog monitor support – fully compliant with the DVI specifications
  • - HDCP compatible
  • - Video DynaSync™ – exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Complete keyboard emulation for error-free booting
  • - Mac/Sun keyboard support and emulation*
  • - Multilingual keyboard mapping – supports English (US), English (UK), French, German, Japanese, Korean, Traditional Chinese, and Spanish
  • - Auto Scan Mode for monitoring all computers
  • - Broadcast mode – allows you to send commands from the console to all computers to perform operations simultaneously
  • - Firmware upgradable
  • - Note: PC keyboard combinations emulate Mac/Sun keyboards; Mac/Sun keyboard work only with their own computers
Long product name ATEN CS1788 KVM switch Rack mounting Black:

8-Port USB DVI Dual Link/Audio KVM Switch

ATEN CS1788 KVM switch Rack mounting Black:

The CS1788 8-Port USB DVI Dual Link KVM Switch is a multi-purpose appliance that consolidates access and control of up to 8 computers from a single USB keyboard, USB mouse, and dual-monitor (DVI-I and VGA) console.

It can be cascaded to three levels – allowing up to 73 CS1788s to control up to 512 computers – all from the original single console, making it ideal for IT applications and management.

In addition, the CS1788 features multi-display functionality, which enables the use of standard USB cables to stack up to four switches for quad-displaying in multiple-monitor installations where each computer is fitted with multiple video cards. It allows you to contrast, analyse and monitor video output in convenient ways, substantially simplifying the working environment.

Furthermore, the CS1788 comes with ATEN´s on-screen display (OSD) function, which can access any computer connected to the installation, it also offers OSD configuration back up/restore to save/ back up the OSD settings and restore them as needed.

The CS1788 provides multimedia keyboard support and is audio enabled. Two microphones can provide audio input to each of the computers, and you can listen to the audio output of each computer on two sets of speakers (on a one-at-a-time basis).

Short summary description ATEN CS1788 KVM switch Rack mounting Black:

ATEN CS1788, 2560 x 1600 pixels, Rack mounting, 6.47 W, 1U, Black

Long summary description ATEN CS1788 KVM switch Rack mounting Black:

ATEN CS1788. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA/DVI-I. Maximum resolution: 2560 x 1600 pixels, Video bandwidth: 60 Hz, Scan interval: 1,255 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 6.47 W. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.