location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS182A video splitter HDMI 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS182A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS182A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004360 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
EU Product Fiche (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS182A video splitter HDMI 2x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects one HDMI source to two HDMI displays at the same time
  • - HDMI (3D, Deep Color, 4kx2k); HDCP 1.4 Compliant
  • - Supports resolutions of up to Ultra HD 4k x 2k
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Long distance transmission – up to 15 m (24 AWG)
  • - Supports max. data rate of 10.2 Gbps
  • - Plug-and-play – no software installation required
  • - Note: Long distance transmission up to 20m (with ATEN 2L-7D20H)
Long product name ATEN VS182A video splitter HDMI 2x HDMI :
The short editorial description of ATEN VS182A video splitter HDMI 2x HDMI

2-Port 4K HDMI Splitter
More>>>
ATEN VS182A video splitter HDMI 2x HDMI:
The official marketing text of ATEN VS182A video splitter HDMI 2x HDMI as supplied by the manufacturer

The VS182A HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to two displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays.

The VS182A HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS182A video splitter HDMI 2x HDMI:
This short summary of the ATEN VS182A video splitter HDMI 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS182A, HDMI, 2x HDMI, 1 x HDMI Type A Female (Black), Black, 590.6" (15 m), 340 MHz

Long summary description ATEN VS182A video splitter HDMI 2x HDMI:
This is an auto-generated long summary of ATEN VS182A video splitter HDMI 2x HDMI based on the first three specs of the first five spec groups.

ATEN VS182A. Video port type: HDMI, Video out: 2x HDMI, Video in: 1 x HDMI Type A Female (Black). Product color: Black, Maximum operating distance: 590.6" (15 m), Bandwidth: 340 MHz. AC input voltage: 5.3 V. Dimensions (WxDxH): 4.92 x 3.15 x 0.984" (125 x 80 x 25 mm), Weight: 10.9 oz (310 g). Cables included: HDMI

Ports & interfaces
Video port type *
HDMI
Video in
1 x HDMI Type A Female (Black)
Video out *
2x HDMI
Video ports quantity *
2
DC-in jack
Yes
Features
Product color
Black
3D
Yes
Maximum operating distance
590.6" (15 m)
Bandwidth
340 MHz
HDCP
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Plug and Play
Yes
Supported video modes
2160i, 2160p
Windows operating systems supported
Yes
Features
Mac operating systems supported
Yes
Mac compatibility
Yes
Power
AC input voltage
5.3 V
Weight & dimensions
Dimensions (WxDxH)
4.92 x 3.15 x 0.984" (125 x 80 x 25 mm)
Weight
10.9 oz (310 g)
Packaging content
Cables included
HDMI
User guide
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS0110HA video splitter HDMI ATEN VS0110HA video splitter HDMI
(show image)
VS0110HA VS0110HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)