location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5816N KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5816N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP3023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045074868 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
EU Product Fiche (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN DCP3023 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL5816N KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 512
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - SXGA 1280 x 1024 pixels
  • - Housing material: Metal
  • - Hot keys
  • - LCD Built-in display
  • - AC 26.8 W
Long product name ATEN CL5816N KVM switch Rack mounting Black :
The short editorial description of ATEN CL5816N KVM switch Rack mounting Black

PS/2, USB, VGA, 19" TFT-LCD, 16.7M, 1280 x 1024px @ 75Hz, DDC2B, 1-255s, 14.76kg
More>>>
ATEN CL5816N KVM switch Rack mounting Black:
The official marketing text of ATEN CL5816N KVM switch Rack mounting Black as supplied by the manufacturer

The CL5816 Slideaway™ Dual Rail LCD KVM Switch is a control unit that allows access to multiple computers from two PS/2 or USB KVM consoles. An extra console port is provided on the rear panel to manage the LCD KVM switch from an optional external consoles.

The CL5816 19" LED-backlit LCD monitor and keyboard/touch pad modules slide independently of each other. To maximize space in your data center, the keyboard/touch pad module slides back to "hide away" when not in use, while the thin profile LCD monitor rotates back - flush against the rack - allowing convenient monitoring of computer activity. Quickly and conveniently switch computer access with station and port selection pushbutton switches located on the keyboard module. Even when the keyboard module is in the retracted position you can still switch access with the Port Up/Port Down pushbuttons located on the monitor module.

The CL5808 supports both PS/2 and USB keyboards and mice for the connected computers, and the CL5816 supports USB peripheral devices to be used with the attached computers. A single CL5816 can control up to 16 computers. As many as 31 additional compatible KVM switches can be daisy chained together, so that up to 512 computers can all be controlled from a single keyboard, monitor, and mouse console.

Features:
-Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
-Integrated KVM console with 19" LED-backlit LCD monitor in a Dual Rail housing
-Space saving technology - up to two consoles (one bus) control up to 16 computers
-Daisy-chain up to 31 additional units*– control up to 512 computers from two consoles (one bus)
-Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
-Supports USB peripherals for computers connected to the local station
-LCD module rotates up to 120 degrees for a more comfortable viewing angle
-Console Lock - enables the console drawer to remain securely locked away in position when not in use
-Multiplatform support - Windows, Linux, Mac, and Sun
-Supports multimedia USB keyboards for PC, Mac and Sun
-Auto PS/2 and USB interface detection
-Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
-Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB keyboard, and USB mouse)
-Supports external USB mouse
-Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
-No software required - convenient computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD) menus
-Auto-senses station's position on daisy chained installations; no need for manual dip switch setting; front panel led indicates station's position
-Port names automatically reconfigured when station sequence is changed
-Two level password security - only authorized users can view and control computers
-LCD power button helps save energy and prolong display's life
-Supports one administrator and four user accounts with separate profiles
-Auto Scan mode enables continuous monitoring of user-selected computers
-Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
-Hot pluggable - add or remove computers without having to power down the switch
-Beeper on/off via hotkey and OSD
-Firmware upgrades to all the chained KVM switches at the same time via the daisy chain cable
-Keyboard Language supports English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese

*With compatible KVM Switches:ACS1208A, ACS1216A,CS1708A,CS1716A

Package Contents
1x CL5816 KVM Switch with Standard Rack Mounting Kit
2x Custom KVM Cable (VGA, USB, PS/2; 1.8m/6ft)
1x Custom Console Cable (VGA, USB, PS/2; 27cm/0.88ft)
1x Firmware Upgrade Cable
1x Power Cord
1x User Instructions

Short summary description ATEN CL5816N KVM switch Rack mounting Black:
This short summary of the ATEN CL5816N KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL5816N, 1280 x 1024 pixels, SXGA, Rack mounting, 26.8 W, 1U, Black

Long summary description ATEN CL5816N KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CL5816N KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CL5816N. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: SXGA, Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 75 Hz. Product color: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 19". Power source: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
512
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
17
Console ports *
USB A, VGA (D-Sub)
Console USB ports quantity
1
DC-in jack
No
Performance
HD type *
SXGA
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
75 Hz
Scan interval
1, 255 s
DDC2B support
Yes
Hot-Plug support
Yes
Daisy chain
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Cable lock slot
Yes
Display
Built-in display *
Yes
Display
LCD
Display diagonal
19"
Display
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
26.8 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
18.9" (480 mm)
Depth
26.8" (680.4 mm)
Height
1.73" (44 mm)
Weight
32.6 lbs (14.8 kg)
Packaging content
Cables included
AC, KVM
Quick installation guide
Yes
Brand Image Article code product Stock Price from
ATEN ACS1216A KVM switch Rack mounting Black ATEN ACS1216A KVM switch Rack mounting Black
(show image)
ACS1216A ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1208A KVM switch Rack mounting ATEN ACS1208A KVM switch Rack mounting
(show image)
ACS1208A ACS1208A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5716FM KVM switch Rack mounting Gray ATEN CL5716FM KVM switch Rack mounting Gray
(show image)
DCP3018 CL5716FM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5708FM KVM switch Rack mounting Black ATEN CL5708FM KVM switch Rack mounting Black
(show image)
DCP3015 CL5708FM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)