location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J880DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J880DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766749299 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Brother iPrint & Scan, Mopria Print Service, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 128 MB
  • - 18.3 lbs (8.3 kg)
Guarantee: 2-year limited warranty + free phone support for the life of the product
Long product name Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi :
The short editorial description of Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

MFC-J880DW - 1200 x 6000 dpi, 23/27ppm, A4, 128 MB, 288MHz, Fast Ethernet, 802.11b/g/n, USB 2.0, NFC, 19W, 8.3 kg
More>>>
Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
The official marketing text of Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi as supplied by the manufacturer

Compact, economical, productive, and powerful. The Brother™ Work Smart™ Series MFC-J880DW is the ideal solution for the business of your home – as well as your home-based business. This wireless color inkjet All-in-One delivers, reliable printing, copying, scanning, and faxing. The large 2.7" TouchScreen display allows you to effortlessly navigate easy to use onscreen menus. Value-added features enhance your workflow - including two-sided printing, NFC "touch to connect" capabilities, and simple connectivity to mobile devices and the cloud. With free phone support for the life of the product, this Brother All-in-One will be part of your family – and a partner in your business - for a very long time.

- Crisp, clear printing on plain paper, photo paper, card stock, and other specialty media
- Automatic document feeder system and duplex (two-sided) printing
- 100-sheet paper capacity up to 8.5"x14"
- Easy-to-setup wireless networking with other devices
- Print directly from your mobile device using AirPrint™, Google Cloud Print™, Brother iPrint&Scan, and Wi-Fi Direct®
- Scan to and print from popular cloud services with Brother Web Connect including Google Drive™, Dropbox, Facebook™, Box, OneDrive and more
- Capture and convert documents directly using Brother Cloud Apps
- NFC "touch to connect" printing and scanning
- Large 2.7" TouchScreen display to easily navigate onscreen menus

Short summary description Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This short summary of the Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J880DW, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, A4, Black

Long summary description Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J880DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (color, normal quality, A4)
6 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
Image, Fax, Memory card, USB, E-mail, File, OCR
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
30 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 203 DPI
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
250 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Coated paper, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
2L, Executive, Letter, Index card, L
Envelopes sizes
10, DL, C5, Monarch
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
NFC, Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
WPA2-AES, APOP, SSID, 64-bit WEP, WPA2-PSK, 128-bit WEP, WPS, WPA-AES, SMTP-AUTH, WPA-PSK, WPA-TKIP
Online services supported
Box, Facebook, OneDrive, Dropbox, Flickr, OneNote, Evernote, Google Drive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Mopria Print Service, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC Mobile, MiniSD, MMC+, MiniSDHC, MS Duo, MS Micro (M2), MS PRO, SD, MS PRO Duo, MicroSD (TransFlash), SDHC, MicroSDHC, SDXC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
19 W
Power consumption (standby)
3.5 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 8, Windows Vista Home Premium, Windows 10 Education, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows Vista Home Premium x64, Windows 10 Education x64, Windows 7 Home Basic, Windows 8 Enterprise x64, Windows Vista Ultimate, Windows 10 Enterprise, Windows 7 Home Basic x64, Windows 8 Pro, Windows Vista Ultimate x64, Windows 10 Enterprise x64, Windows 7 Home Premium, Windows 8 Pro x64, Windows XP Home, Windows 10 Home, Windows 7 Home Premium x64, Windows 8 x64, Windows XP Home x64, Windows 10 Home x64, Windows 7 Professional, Windows 8.1, Windows Vista Business, Windows XP Professional, Windows 10 Pro, Windows 7 Professional x64, Windows 8.1 Enterprise, Windows Vista Business x64, Windows XP Professional x64, Windows 10 Pro x64, Windows 7 Starter, Windows 8.1 Enterprise x64, Windows Vista Enterprise, Windows 7 Starter x64, Windows 8.1 Pro, Windows Vista Enterprise x64, Windows 7 Ultimate, Windows 8.1 Pro x64, Windows Vista Home Basic, Windows 7 Ultimate x64, Windows 8.1 x64, Windows Vista Home Basic x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.0 Cheetah, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012 R2 x64, Windows Server 2003, Windows Server 2008 R2 x64, Windows Server 2012 x64, Windows Server 2008 x64, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Android, iOS, Windows Phone
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, ENERGY STAR
Weight & dimensions
Width
15.7" (400 mm)
Depth
13.4" (341 mm)
Height
6.77" (172 mm)
Weight
18.3 lbs (8.3 kg)
Packaging data
Package width
18.8" (477 mm)
Package depth
9.8" (249 mm)
Package height
18" (456 mm)
Package weight
24.7 lbs (11.2 kg)
Packaging content
Bundled software
Brother Control Center 4 Nuance PaperPort 14 SE Brother Control Center 2 Pagemanager 9
Other features
PictBridge
Yes
Energy saving mode
Yes
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:14
Uk has collected 3 expert reviews for Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Article code product Stock Price from
Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm
(show image)
MFC-3240C MFC 3240C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)