Logitech logo

Logitech BLOK QWERTY Nordic Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117158
Info modified on:
14 Mar 2024, 19:16:22
Guarantee:
2-Year Limited Hardware Warranty
Long product name Logitech BLOK QWERTY Nordic Bluetooth Black:

Protective Keyboard Case for iPad Air 2, Bluetooth, Pan Nordic

Logitech BLOK QWERTY Nordic Bluetooth Black:

Versatile Bluetooth keyboard
BLOK Keyboard Case has it all: the frame, detachable keyboard, any-angle stand and cover. A Bluetooth® wireless connection makes it portable and easily detachable. Use it like a laptop or detach it for a stand-alone keyboard. Then take the keyboard with you or leave it at home.

Worry-free drops
BLOK Keyboard Case protects the iPad from drops as high as six feet onto hard surfaces.

Square corners
By making the corners square, we were able to increase the impact absorption of the keyboard case where it’s most needed. The weakest part of your iPad is the strongest part of its case.

iPad cover
Someone bumps your table at the coffee shop. No worries, the BLOK cover repels liquid for easy wipe ups. Close the cover and your iPad sleeps—open to waken.

Easy-access ports
Charge your iPad, plug in a headset, adjust the volume, or power off. BLOK Keyboard Case makes sure that all of your controls and ports are easily accessible.

Short summary description Logitech BLOK QWERTY Nordic Bluetooth Black:

Logitech BLOK, QWERTY, Nordic, Apple, iPad Air 2, Black, Polymer

Long summary description Logitech BLOK QWERTY Nordic Bluetooth Black:

Logitech BLOK. Keyboard layout: QWERTY, Keyboard language: Nordic. Brand compatibility: Apple, Compatibility: iPad Air 2, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 393.7" (10 m). Power source: Battery, Battery type: CR2032, Battery lifetime: 4 year(s). Mobile operating systems supported: iOS

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.