Goobay logo

Goobay HDMI A/HDMI A, 0.5 m HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20839
Info modified on:
12 May 2023, 16:46:00
Long product name Goobay HDMI A/HDMI A, 0.5 m HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White:

HDMI A/HDMI A, 0.5 m, White

Short summary description Goobay HDMI A/HDMI A, 0.5 m HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White:

Goobay HDMI A/HDMI A, 0.5 m, 19.7" (0.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, Audio Return Channel (ARC), White

Long summary description Goobay HDMI A/HDMI A, 0.5 m HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White:

Goobay HDMI A/HDMI A, 0.5 m. Cable length: 19.7" (0.5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Audio Return Channel (ARC), Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.