location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 400 M401a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF270A NOB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 800 MHz
Long product name HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4

LaserJet Pro 400 M401a
More>>>
HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4 as supplied by the manufacturer

Make daily printing more efficient. Take advantage of fast print speeds, and do more with automatic two-sided printing. Control jobs using the 2-line display.

Features

Impressive productivity
- Stay productive and boost business. Save paper with automatic two-sided printing. Fast print speeds and 250-sheet paper tray capacity help you print more—and reload paper less.
- Boost productivity with print speeds up to 33 ppm A4 and 35 ppm letter.
- Reload paper less often with up to 250-sheet paper capacity.

Easy to install, easy to use
- Use business apps and the 3.5-inch (8.89 cm) color touchscreen to access and print from the Web.
- Operate your printer with ease, using the 2-line display.
- Receive consistent results with Original HP LaserJet toner cartridges and reorder with HP SureSupply.

Professional-quality output for a great value
- Produce professional-quality business prints with bold, crisp text and sharp images.
- Depend on a printer with a 50,000-page recommended monthly page volume—the ideal fit for reliable printing.
- Save money by saving energy—HP Auto-On/Auto-Off Technology powers your printer up and down automatically.
- Save time with easy-to-install Original HP cartridges, and save more with high-capacity cartridges.

Reduced environmental impact
- Reduce energy use with HP Auto-On/Auto-Off Technology.
- Reduce paper use by up to 50% with automatic two-sided printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- Reduce packaging waste—Original HP toner cartridges ship in the printer.

Short summary description HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 400 M401a, Laser, 1200 x 1200 DPI, A4, 33 ppm, Black

Long summary description HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro 400 M401a 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro 400 M401a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD, Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 3000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Network
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Processor frequency
800 MHz
Design
Product color *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
570 W
Power consumption (standby)
7.3 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.4" (364.6 mm)
Depth
14.5" (368 mm)
Height
10.5" (267.5 mm)
Weight
22.3 lbs (10.1 kg)