location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 146GB HS 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 146GB HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0117
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:49:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer 146GB HS 2.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 146 GB 2.5" 15000 RPM SAS
  • - Server/workstation
  • - Storage drive buffer size: 8 MB
  • - 12.3 oz (350 g)
Long product name Lenovo ThinkServer 146GB HS 2.5" SAS :
The short editorial description of Lenovo ThinkServer 146GB HS 2.5" SAS

ThinkServer 146GB, 6.0 GBb/s, 15K 2.5"
More>>>
Lenovo ThinkServer 146GB HS 2.5" SAS:
The official marketing text of Lenovo ThinkServer 146GB HS 2.5" SAS as supplied by the manufacturer

Lenovo introduces new ThinkServer Hard Drives that offer world-class technology and value demanded by today's small and medium business (SMB) internal storage environments. To give your ThinkServer solution the best-of-breed reliability, industry-leading performance, and an easy-to-manage solution, Lenovo introduces new SAS hard drives to support the new RD210 and RD220 rack server platforms. ThinkServer SAS and SATA drives provide higher through-put and reliability for mission-critical and mid-market applications while providing scalable storage solutions for SMBs.

- Serial Attached SCSI 6.0 Gb/s interface (10K rpm or 15K rpm) for 146GB (1) and 73 GB capacity
- High level of reliability
- High I/O per second (IOPS) for increased performance
- Small form factor (2.5-inch)

Short summary description Lenovo ThinkServer 146GB HS 2.5" SAS:
This short summary of the Lenovo ThinkServer 146GB HS 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 146GB HS, 2.5", 146 GB, 15000 RPM

Long summary description Lenovo ThinkServer 146GB HS 2.5" SAS:
This is an auto-generated long summary of Lenovo ThinkServer 146GB HS 2.5" SAS based on the first three specs of the first five spec groups.

Lenovo ThinkServer 146GB HS. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM

Features
HDD size *
2.5"
HDD capacity *
146 GB
HDD speed *
15000 RPM
Interface *
SAS
Component for *
Server/workstation
Storage drive buffer size
8 MB
Read seek time
3.5 ms
Write seek time
3.5 ms
Power
Operating voltage
5 V
Weight & dimensions
Width
1.68" (42.6 mm)
Height
1.77" (45.1 mm)
Depth
0.191" (4.85 mm)
Weight
12.3 oz (350 g)
Other features
Internal
Yes
Data transfer rate
6 Gbit/s
Brand Image Article code product Stock Price from
Lenovo ThinkServer 450GB 3.5" SAS 3.5" Lenovo ThinkServer 450GB 3.5" SAS 3.5"
(show image)
67Y0119 450GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)