location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureBack™ Enclosure and Stand for 9.7-inch iPad® models
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K97906WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896979067 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Kensington K97906WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enclosure preserves sleek iPad Air aesthetics while adding security and protection
  • - Sturdy tablet stand offers 360° rotation for better user and customer engagement
  • - ClickSafe® lock and anchor provide secure, anti-theft protection
  • - Power cord routing keeps cables out of the way
  • - Cover plates for power button and volume control prevent tampering
Long product name Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models :
The short editorial description of Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models

SecureBack™ Enclosure and Stand for 9.7-inch iPad® models
More>>>
Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models:
The official marketing text of Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models as supplied by the manufacturer

Add security and strength to your tablet system while maintaining the sleek, lightweight profile of the iPad Air or iPad Air 2. It’s ideal in businesses like hospitality or at trade shows for digital signage or interactive customer engagement. The all-in-one solution wraps your iPad in a strong, low-profile case to guard against bumps and scratches, mounts seamlessly to the stand and stays secure with a ClickSafe™ lock.

Short summary description Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models:
This short summary of the Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models, 9.7", Apple, iPad 9.7", iPad Air, iPad Air 2, Black, 360°, 8.39" (213 mm)

Long summary description Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models:
This is an auto-generated long summary of Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models based on the first three specs of the first five spec groups.

Kensington SecureBack™ Enclosure and Stand for 9.7-inch iPad® models. Maximum screen size: 9.7", Brand compatibility: Apple, Compatibility: iPad 9.7", iPad Air, iPad Air 2. Width: 8.39" (213 mm), Depth: 11.3" (287 mm), Height: 8.82" (224 mm). Package width: 9.02" (229 mm), Package depth: 12.5" (318 mm), Package height: 9.49" (241 mm)

Features
Maximum screen size *
9.7"
Product color
Black
Brand compatibility *
Apple
Compatibility *
iPad 9.7", iPad Air, iPad Air 2
Angle of rotation
360°
Weight & dimensions
Width
8.39" (213 mm)
Weight & dimensions
Depth
11.3" (287 mm)
Height
8.82" (224 mm)
Weight
5.29 lbs (2.4 kg)
Packaging data
Package width
9.02" (229 mm)
Package depth
12.5" (318 mm)
Package height
9.49" (241 mm)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
United States 2 distributor(s)