location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential Notebook Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Notebook Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J9292
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Lenovo Essential Notebook Stand Black :
The short editorial description of Lenovo Essential Notebook Stand Black

Essential Notebook Stand
More>>>
Lenovo Essential Notebook Stand Black:
The official marketing text of Lenovo Essential Notebook Stand Black as supplied by the manufacturer

The Lenovo Essential Notebook Stand lifts, tilts, and swivels your notebook to eye level for increased comfort and productivity. The stand's continuous range of motion allows you to pick the right display height and change the height quickly and easily. The Lenovo Essential Notebook Stand is compatible with a wide range of Lenovo, ThinkPad, and Ideapad notebooks. For the latest compatibility information, visit: www.lenovo.com/support/notebookstands
- Minimal assembly
- Adjustable height over a continuous range of motion
- Front-to-back tilt and side-to-side swivel capabilities for maximum adjustability
- Lightweight design for easy movement and storage
- Accommodates notebooks ranging from 9 inches to 17 inches with only minor hinge adjustment required for very light and very heavy models

Short summary description Lenovo Essential Notebook Stand Black:
This short summary of the Lenovo Essential Notebook Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential Notebook Stand, Black, 9 - 17", 13.78 in, 12.6 in, 9.65 in, 13.8 x 12.6 x 9.65" (350 x 320 x 245 mm)

Long summary description Lenovo Essential Notebook Stand Black:
This is an auto-generated long summary of Lenovo Essential Notebook Stand Black based on the first three specs of the first five spec groups.

Lenovo Essential Notebook Stand. Product color: Black. Height adjustment: 9 - 17". Width: 13.78 in, Depth: 12.6 in, Height: 9.65 in. Dimensions (WxDxH): 13.8 x 12.6 x 9.65" (350 x 320 x 245 mm)

Design
Product color *
Black
Ergonomics
Height adjustment
9 - 17"
Weight & dimensions
Width
13.78 in
Depth
12.6 in
Height
9.65 in
Other features
Dimensions (WxDxH)
13.8 x 12.6 x 9.65" (350 x 320 x 245 mm)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)