location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-to-DVI Monitor Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K5296
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 16:28:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black :
The short editorial description of Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black

USB-to-DVI Monitor Adapter
More>>>
Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black:
The official marketing text of Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black as supplied by the manufacturer

The Lenovo USB-to-DVI Monitor Adapter just made adding multiple high-resolution (HD) resolution monitors as easy as plugging into a USB port. The Lenovo USB-to-DVI monitor Adapter helps to increase productivity by doubling or tripling your visual 2D-business graphics workspace. Add as many as six monitors, or three for ThinkPad switchable graphics, to a single system (1). Set-up is simple. Install the supplied device driver and toolbar software, connect the supplied cable to your monitor and to the Lenovo USB-to-DVI Monitor Adapter, then plug the cable into an available USB port on your computer. The supplied software allows you to select the desired screen resolution and portrait-landscape image orientation. ThinkCentre users are no longer required to open the system to install a graphics card.

Features & Benefits:
- HD resolution through a single USB connection: Supports 16:10 widescreen monitors up to 1920 x 1200 resolution and 16:9 widescreen monitors up to 2048 x 1152 resolution, including 1920 x 1080 native HD resolution.
- Add up to six adapters, or three for ThinkPad switchable graphics, per system: Users can expand desktop workspace as needs increase. Reduce tabbing or flipping through open windows.
- DVI-I digital video output: For sharpness and clarity. Directly attach a DVI digital monitor or a VGA analog monitor using the provide DVI-to-VGA monitor adapter.
- High Definition video playback of non-encrypted content.
- All monitors are independent: Each monitor can be configured for extended “stretch” desktop and mirror “clone” modes. Also, monitors can be configured for landscape “horizontal” or portrait “vertical” viewing for 90°, 180°, and 270° image rotation.
- Plug and play, including hot-plug, via USB 2.0.
- External power adapter is not required.
- Windows XP, Vista 32/64bit support.

Short summary description Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black:
This short summary of the Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB-to-DVI Monitor Adapter, Black

Long summary description Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black:
This is an auto-generated long summary of Lenovo USB-to-DVI Monitor Adapter USB graphics adapter Black based on the first three specs of the first five spec groups.

Lenovo USB-to-DVI Monitor Adapter. Product color: Black

Design
Product color
Black
Country Distributor
United Kingdom 1 distributor(s)