location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 6017R-WTRFTP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6017R-WTRFTP+ show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:13:05
The date of the most recent change of the data-sheet in Icecat's system
Supermicro SYS-6017R-WTRFTP+ user manual (9.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) 6 fan(s) Intel® C602 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Maximum internal memory: 1.5 TB 240-pin DIMM
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays Number of 3.5" bays: 4
  • - Ethernet LAN USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 2
  • - AMI 128 Mbit
  • - 750 W
  • - Black
Long product name Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black :
The short editorial description of Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black

Dual Socket R (LGA 2011), 24x 240-pin DDR3 DIMM, Intel C602, 2x SATA III, 4x SATA II, 2x RJ-45, 2x SFP+, IPMI LAN, 5x USB 2.0, VGA, UART 16550, 1U, 437 x 705 x 43 mm, black
More>>>
Short summary description Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black:
This short summary of the Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 6017R-WTRFTP+, Intel® C602, LGA 2011 (Socket R), 8 GT/s, 30 MB, Intel® Xeon®, E5-2600

Long summary description Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black:
This is an auto-generated long summary of Supermicro SuperServer 6017R-WTRFTP+ Intel® C602 LGA 2011 (Socket R) Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 6017R-WTRFTP+. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), System bus rate: 8 GT/s. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, 16GB, 32GB, Maximum internal memory: 1.5 TB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Matrox G200eW. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 1000,10000 Mbit/s, LAN controller: Intel® 82599, Intel® I350, Realtek RTL8201N

Country Distributor
United Kingdom 1 distributor(s)