location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan S2242W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2242WH-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047031543
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1920 x 1200 pixels
  • - 6 ms 350 cd/m² 1200:1
  • - 90 W
Guarantee: 5 years
Long product name EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black :
The short editorial description of EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black

FlexScan S2242WH-BK, 22", 1920 x 1200, 1200:1, 350 cd/m2, black
More>>>
EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black:
The official marketing text of EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black as supplied by the manufacturer

This 22" monitor offers the same resolution as a 24" wide monitor, but occupies 10% less desk space.

- 1920 × 1200 native resolution
- 1200:1 contrast ratio
- 350 cd/m2 brightness
- 178° viewing angles (at contrast ratio of 10:1)
- Digital/analog inputs

Compact, High Resolution Screen
comparisonThe S2242W features a 16:10 aspect ratio with a 1920 × 1200 native resolution. Thanks to its 0.247 mm pixel pitch and display of 103 pixels per inch, it shows 30% more information than a typical 22" monitor with a 1680 × 1050 resolution. It displays the same amount of information as a typical 24.1" monitor, but occupies 10% less desk space. This is ideal for offices where a 24.1" monitor is desired, but cannot be installed due to space constraints.

Optimized Brightness with Auto EcoView
Auto EcoView SensorAn Auto EcoView sensor on the front of the monitor measures ambient light and optimizes the screen’s brightness to levels akin to viewing a sheet of paper under typical office lighting conditions. Since the screen is never too bright, eye strain is reduced while power consumption is cut by up to 52% compared to operating the monitor with Auto EcoView turned off and set to the default factory brightness of 100%.

Direct Energy Savings
When the monitor’s power save mode and off timer function are set, it consumes less than 1.5 watts of power, and when turned off via the main power switch, it consumes no electricity at all. With today’s increasing office energy expenses, zero-watt power consumption saves electricity and lower costs over the long run.

Power Savings with EcoView Index
A user activated on-screen index shows the level of power savings in correlation with the monitor’s brightness to encourage environmental consciousness while working. When EcoView Index is fully illuminated, the monitor is operating at optimum energy efficiency.

Centralized Power Management
For businesses using multiple monitors, EIZO’s EcoView NET power management software helps reduce electricity consumption, providing long-term energy savings and a smaller carbon footprint. The software offers centralized control over network monitors’ power settings, including brightness adjustment and turning the monitors’ power and Auto EcoView on or off. EcoView NET features server and client software and is compatible with Windows XP, Vista, and Server 2003 and 2008.

DVI Input Level Adjustment
This feature compensates for image quality degradation that may occur when connecting a monitor with a signal switch box or via a long cable.

Individual Adjustment of Gamma
To provide better image consistency in multi-monitor environments, EIZO performs advanced gamma adjustment at the factory, which minimizes discrepancies among monitor gamma characteristics.

Fine Contrast Mode Selection
For optimum viewing of different kinds of content, EIZO’s Fine Contrast function includes modes for office applications (Text mode), video (Movie mode), graphics (Picture mode), web browsing (sRGB mode), and user-defined settings (Custom mode). Modes switch automatically with the bundled ScreenManager Pro for LCD software, or manually with the press of a button.

Improved Work Efficiency, Reduced Visual Fatigue
EIZO conducted a survey in 2008 to establish the relationship between eye fatigue and monitor use. The results showed that features like Auto EcoView, ergonomic stands, and the EyeCare utility helped reduce eye fatigue and improved work efficiency by 12.5%.

EyeCare Utility
EIZO’s new EyeCare utility prompts workers to take scheduled breaks, thereby promoting healthier work habits and preventing eye fatigue caused by prolonged monitor use.
EyeCare Reminder

Placement Flexibility
A selection of ergonomic stands offer height adjustment, tilt, swivel, and portrait mode viewing. For installations that require frequent rearrangement of equipment, a quick mount attachment option allows the monitor to be quickly and easily mounted and dismounted with the pull of a lever.

Wide Color Gamut
The color gamut reproduces 95% of the Adobe RGB color space so it can display most colors in a photograph taken in Adobe RGB mode and cover most of the CMYK spaces used in printing. For digital camera photo enthusiasts, these monitors are compatible with the optional accessory EIZO EasyPIX, a color matching tool that includes EasyPIX software and EIZO’s EX1 color sensor. With EasyPIX, users can measure and save the monitor’s settings to make color profiles for simple monitor and photo print color matching.

Commitment to Quality
While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history — with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry’s only 5-year manufacturer’s limited warranty.

Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO’03 and TÜV Ergonomics ensures a better working environment. The EIZO Eco Products 2009 label sets strict internal requirements for manufacturing and packaging, stipulates that the monitor must not consume any power when turned off, and requires that its eco profile is available on the EIZO web site.

Short summary description EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black:
This short summary of the EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan S2242W, 22", 1920 x 1200 pixels, LCD, 6 ms, Black

Long summary description EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black:
This is an auto-generated long summary of EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

EIZO FlexScan S2242W. Display diagonal: 22", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Display
Display diagonal *
22"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.00972 x 0.00972" (0.247 x 0.247 mm)
Digital horizontal frequency
31 - 76 kHz
Digital vertical frequency
59 - 61 Hz
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
RMS rated power
0.5 W
Design
Product color *
Black
Certification
TCO'03, TÜV/Ergonomics, TÜV/GS, c-Tick, CE, CB, UL, CSA, FCC-B, TÜV/S, VCCI-B,RoHS, WEEE
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Ports & interfaces
Audio output
No
Microphone in
No
PC Audio in
No
AC (power) in
No
PC Audio out
No
Ergonomics
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
90 W
Power consumption (PowerSave)
1.5 W
Packaging content
Manual
Yes
Bundled software
EIZO LCD Utility Disk ScreenSlicer software
Weight & dimensions
Width (without stand)
20.1" (511 mm)
Depth (without stand)
3.35" (85 mm)
Height (without stand)
13.1" (333 mm)
Weight (without stand)
14.6 lbs (6.6 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 100 – 120 V, 200 – 240 V, 50 / 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:12:08
Uk has collected 13 expert reviews for EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2011-07-31 03:11:20
Japan-based EIZO is synonymous with producing high quality LCD TFT monitors that are just the ticket for design professionals. Sure they look like 80’s throwbacks thanks to their boring design and chunky bezels, and they lack the connectivity and mul...
0%
macworld.co.uk
Updated:
2011-07-31 03:11:37
With everyone watching their budget at the moment, the arrival of the FlexScan S2242W is timely. To create this monitor, Eizo has essentially shoehorned a 24in monitor’s specifications into a 22in shell, allowing the company to offer it for a very reas...
Good Excellent value for money, high-end controls...
Bad No Mac software or provided profiles, basic looks Min specs: 22in (1920x1200) 16:10 LCD monitor; PVA (patterned vertical alignment) panel technology; 0.247mm pixel pitch; 12ms response time (on/off), 6ms (midtone); 95% Adobe RGB gamut; 350cd/m2 brightness...
80%
digitalartsonline.co.uk
Updated:
2011-07-31 03:11:49
With everyone watching their budgets at the moment, the arrival of the FlexScan S2242W is timely. To create this monitor, Eizo has essentially shoehorned a 24-inch monitor’s specifications into a 22-inch shell, allowing the company to offer it for a ve...
80%
pcadvisor.co.uk
Updated:
2011-07-31 03:11:54
Product Code: S2242WBKUK With everyone watching their budget at the moment, including creative professionals who need a high-quality screen, the arrival of the Eizo FlexScan S2242W is timely. In essence Eizo has shoehorned a 24in monitor into a 22in...
Bottom line To create the Eizo FlexScan S2242W, Eizo has trimmed one of its superlative monitors to nearly the bare minimum – but the core product is good, and offers good value for money if you need outstanding image quality. Neil Bennett Lowest online price:...
70%
pcpro.co.uk
Updated:
2011-07-31 03:12:03
You know an Eizo monitor is going to cost you more than most of its size-equivalent rivals, and the quality of the panel is usually enough to justify that price for graphics professionals. But the FlexScan S2242W has more than just quality as its selli...
Bottom line Stunning quality, plenty of flexibility and a surprisingly high resolution for a small screen...
83%
expertreviews.co.uk
Updated:
2011-07-31 03:12:08
Eizos monitor range is well-respected among those looking for more accurate colour than that delivered by most LCD monitors, so we were keen to put the companys new 22in FlexScan S2242W through its paces...
80%
goodgearguide.com.au
Updated:
2011-11-07 13:39:31
With everyone watching their budget at the moment, including creative professionals who need a high-quality screen, the arrival of the Eizo FlexScan S2242W is timely. In essence Eizo has shoehorned a 24in monitor into a 22in shell, allowing the company to add a relatively reasonable price. Eizo says that it can also save you up to 10 percent of desk space — but price is the main reason to purchase the Eizo FlexScan S2242W. The Eizo FlexScan S2242W monitor has the same 1920x1200 resolution as 24...
Good 1920x1200 resolution, price...
Bad Pixel density can make it less ergonomic to use than larger monitors...
Bottom line To create the Eizo FlexScan S2242W, Eizo has trimmed one of its superlative monitors to nearly the bare minimum — but the core product is good, and offers good value for money if you need outstanding image quality...
70%
macnews.com
Updated:
2011-07-31 03:11:11
creen sits on a sturdy stand, and you can adjust its height, tilt, and swivel, as well as rotate it from landscape to portrait mode. The US$879 display has DVI, VGA, and two USB inputs (but no HDMI). The control panel along the bottom is a poorly desig...
80%
layersmagazine.com
Updated:
2011-07-31 03:11:16
The 22″ Eizo FlexScan S2242W LCD features a high native resolution of 1920×1200 usually found on larger sized monitors. This allows you to see approximately the same amount of information that’s visible on most 24″ displays but occupies less space...
Good 1900×1200 resolution...
Bad Control panel...
90%
flatpanelshd.com
Updated:
2011-07-31 03:11:41
I’ve reviewed several Eizo monitors in my time and each and every one of them has impressed me because of the Eizo’s minute dedication to correct picture quality. Eizo has monitors for amateur and semi-professional as well as professional graphic arti...
Bottom line Eizo has never disappointed me, and S2242W demonstrates very fine picture quality once again. The good picture quality is mainly due to accurate and natural colour reproduction. Black is not quite as deep as on previous Eizo monitors but still better t...
0%
techworld.com
Updated:
2011-07-31 03:11:58
In essence Eizo has shoehorned a 24in monitor into a 22in shell, allowing the company to add a relatively reasonable price. Eizo says that it can also save you up to 10 percent of desk space - but price is the main reason to purchase the Eizo FlexScan...
Bottom line To create the Eizo FlexScan S2242W, Eizo has trimmed one of its superlative monitors to nearly the bare minimum – but the core product is good, and offers good value for money if you need outstanding image quality...
0%
Bit-Tech.net
Updated:
2014-02-12 02:12:17
Regular readers of our monitor reviews over the past year or so will be familiar with our exhausting hunt for the perfect affordable LCD panel. To cut a long story short, we've been seeking alternatives to that most ubiquitous of creatures, the l...
Bottom line Over £400 is an awful lot of cash to pay for a 22in monitor, even one as good as this. Not only is it getting on for three times as expensive as your typical 1080p TN panel. it's also priced on a par with a number of rather desirable 24in screens such...
70%
Brand Image Article code product Stock Price from
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Silver EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Silver
(show image)
CE240W-WS+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 18.1" 1280 x 1024 pixels EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 18.1" 1280 x 1024 pixels
(show image)
CG18 CG18 18IN ANA. DIG. 400:1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)