Seagate logo

Seagate Momentus 40GB 2.5" Ultra ATA/100 internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31785
Info modified on:
14 Mar 2024, 19:16:19
Long product name Seagate Momentus 40GB 2.5" Ultra ATA/100 internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:

Momentus 40GB 2.5" Ultra ATA/100

Seagate Momentus 40GB 2.5" Ultra ATA/100 internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:

Seagate Momentus 5400.2 enables the freedom of mobility and enhanced productivity with 5400-RPM performance. Users experience almost 50 percent more performance compared to 4200-RPM drives, but low power consumption enables users to work longer.

Distinctions
- 4200-like power consumption for maximum battery life
- Whisper-quiet load/unload acoustics
- Operating shock of 250 Gs to withstand rugged notebook environment

Short summary description Seagate Momentus 40GB 2.5" Ultra ATA/100 internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:

Seagate Momentus 40GB 2.5" Ultra ATA/100, 40 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Seagate Momentus 40GB 2.5" Ultra ATA/100 internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:

Seagate Momentus 40GB 2.5" Ultra ATA/100. HDD capacity: 40 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.