location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB1000BPB/E3
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.4 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
Guarantee: 1 years
Long product name Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black :
The short editorial description of Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black

WB1000, black, 5x, 3"
More>>>
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:
The official marketing text of Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black as supplied by the manufacturer

The WB1000's slim size and light weight is packed with versatility. Offering Full Manual mode, plus a wide range of automatic features such as Smart Auto, 720p HD Movie Recording, and the Perfect Portrait system. With its 24 mm Ultra Wide, 5X optical zoom Schneider lens and the groundbreaking 3.0" intelligent AMOLED display, turning memories into instant masterpieces is a whole lot easier.

You're ready for the big screen.
Turn your best shots into an ultimate slideshow. Just one HDMI cord is all it takes to connect your WB1000 to your HDTV, delivering crystal-clear, high definition digital images. Plus with Anynet+ technology built in, you can control all the action from the couch with just one remote.

Capture more of your life.
The WB1000 comes with 12.2 mega pixels and the world-renowned Schneider-KREUZNACH HD Optics Lens for incredibly clear, rich and accurate colour reproduction. It combines a 24mm ultra wide angle lens with a 5x zoom, letting you can fit more in frame while delivering a deeper perspective.

Seeing is believing.
The WB1000's sleek 3" AMOLED display with hVGA resolution provides darker blacks and true bright colour thanks to the 10,000:1 contrast ratio. It also reduces the glare from direct sunlight, so you can easily view your images in any condition, while consuming less power then a LCD backlight display.

Touch complete control.
Great shots have to be caught in a split second. With a whole new approach to manual control, the Smart Control Dial lets you set the aperture and shutter speed as quick as the world moves. Just the turn of a finger and you can finely tune the white balance and colour temperature for truer, richer colours. The spin dial also lets you quickly flip from Auto Focus to Manual Focus or directly to your photos.

A true two in one camera.
The WB1000 has the ability to record your movies in HD-quality of 720p resolution at 30 ftps. The latest H.264 compression format enable more then 3x the recording time compared to the previous format, surpassing the capabilities of a digital camcorder.

Perfect photos made easy.
Samsung's innovative Smart Auto makes your photos come out perfect every time, no matter what the condition. The scene recognition technology automatically chooses from 11 settings like Portrait, Night, Backlight, Landscape and White, finding the right setting for the perfect image.

Twice the technology for crisp, clear images.
Blurry images can be cause by many factors, such as hand shaking, zooming, or insufficient light. Dual Image Stabilization correct your images by combining two forms of advanced technology; Optical Image Stabilization and Digital Image Stabilization. Together, the tiniest blurs are corrected, and your images come out clear with crisp detail.

Easily sort through your photos.
Samsung's Smart Album automatically organizes all your thousands of photos based on date, content, colours, themes, and file type. You can even browse through your photos by month or timeline, or by photo type such as portrait, couple, or group. Smart Album makes keeping track of your pictures easier and more convenient.

Perfect Portrait system.
With our Perfect Portrait system, imperfections are automatically corrected. First Beauty Shot automatically retouches and identifies imperfections such as blemishes and dark circles. Smile and Blink detection detect eyes and smiles on your subjects. Plus, Self Portrait and Red-Eye Fix recognize and automatically fix and position faces in your camera frame.

Mini dashboard.
The WB1000's mini dashboard lets you check the battery life as well as how much space is left on your memory card. So when you're ready to shoot, you know the WB1000 is too.

High sensitivity ISO 3200.
With a true ISO 3200 setting, the WB1000 effectively minimizes noise for crystal clear images, and perfectly focuses photos of fast moving images. Plus, the super speed sensitivity ISO 3200 gives you the ability to take amazingly detailed photos-even under low light conditions.

Frame Guide.
The WB1000's Frame Guide allows you to set up the angle of the shot and compose the photo exactly the way you want it. Now you can set up your frame, and let someone else take the picture exactly as you want it.

Recycle Bin.
After deleting your photos, the WB100 leaves every shot in a temporary file called the Recycle Bin, allowing you to access images that were accidentally deleted.

Short summary description Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:
This short summary of the Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB1000, 12.4 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black

Long summary description Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Samsung WB WB1000. Camera type: Compact camera, Megapixel: 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 76 MB. PictBridge. Weight: 5.64 oz (160 g). Product color: Black

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel *
12.4 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.3 - 21.5 mm
Focusing
Focus *
TTL
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.4 m
Auto Mode focusing range (tele)
0.5 m
Auto Mode focusing range (wide)
0.05 m
Manual focusing range (tele)
0.5 m
Manual focusing range (wide)
0.05 m
Exposure
ISO sensitivity
3200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video formats supported
H.264
Audio
Built-in microphone *
Yes
Memory
Internal memory
76 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
8 GB
Display
Display *
AMOLED
Display diagonal *
3"
Display resolution (numeric)
518400 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Photo effects *
Black&White, Negative film, Sepia
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Design
Product color *
Black
Battery
Power requirements
4.4 V
Weight & dimensions
Maximum dimensions (W x D x H)
3.82 x 0.827 x 2.4" (97 x 21 x 61 mm)
Width
3.82" (97 mm)
Depth
0.827" (21 mm)
Height
2.4" (61 mm)
Weight
5.64 oz (160 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.82 x 0.827 x 2.4" (97 x 21 x 61 mm)
Power supply type
SLB-11A
Focal length (35mm film equivalent)
0.945 - 4.72" (24 - 120 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:53:41
Uk has collected 28 expert reviews for Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 21:53:41
Digital cameras just keep on getting better and better, which means that my job gets harder by the week. It's rare indeed that I come across a genuinely bad camera, and even average ones these days are packed with advanced features and have the kind of pe...
90%
wired.co.uk
Updated:
2011-08-17 21:53:41
Looks may not be everything but the handsome design of the Samsung WB1000 really does stand out - this is very attractive device. It has an all-metal chassis and feels sturdy in your hand, although it is still light at 160g. Two retro gauges, which sh...
80%
EISA.eu
Updated:
2011-08-17 21:53:41
The Samsung WB 1000 is an advanced compact camera that features an elegant titanium body and a pair of analogue dials on the top plate that display battery-life and memory capacity information. The Schneider-Kreuznach 5x optical zoom, that has a 24mm w...
0%
Cameras.co.uk
Updated:
2011-08-17 21:53:41
The Samsung WB1000 has more features than most digital cameras of this size and shape. It will squeeze into most pockets, yet it includes features such as an extreme wide angle lens, manual exposure controls, including aperture priority and shutter pri...
84%
digicambuyer.co.uk
Updated:
2011-08-17 21:53:41
Do analog features belong in a digital world? You really have to take your hat off to Samsung when it comes to visual design. The first thing that grabs your attention when you see the WB1000 are the retro analog dials. For a camera with such a styli...
Bottom line For those focusing more on having a unique compact camera with plenty of manual controls this is ideal. Image quality and build issues hold it back from contending at this level...
60%
electricpig.co.uk
Updated:
2011-08-17 21:53:41
The Samsung WB1000 is a lovely looking camera. The Korean gadget king has gone all out on the design front with an all-metal chassis, the blue ring styling around the camera lens, and the leather-feel hand-grip. But is this just a fashionable gimmick...
Good The styling and the vast array of manual options...
Bad The performance at high ISOs and its launch price...
Bottom line Not quite as good as a bridge camera, but with online prices dropping, worth a look...
80%
digitalversus.com
Updated:
2011-08-17 21:53:41
For over a year now, Samsung has been known for including very wide angle lenses on its compact cameras, starting at 24 mm while most of the competition contents itself with 28 mm, or 25 mm in the case of Panasonics FX series. Only expert models like...
Good Solid construction, Handling, Responsiveness, PSAM modes...
Bad No auto rotation for photos, Flash cant be permanently turned off, Image quality could be improved, Limited range of sensitivites...
80%
Techtastic.ca
Updated:
2011-11-05 20:30:32
Digital camcorders have resently made the jump to HD. But what about regalur old still cameras? Well not to worry, Samsung has just released it's newest HD Camera the WB1000. Boasting 12.2 Mega pixel definition and a large 3 inch AMOLED display with h...
Good Styling, HD capable, large 3" screen, Smart auto technology, Duel image stabilization...
Bottom line The WB1000 features a Smart Control Dial lets you set the aperture and shutter speed as needed. The spin dial also lets you quickly flip from auto focus to manual focus or directly to your photos. Another feature of the WB1000 is its ability to reco...
0%
theregister.co.uk
Updated:
2016-12-27 02:28:26
It's the second-cheapest camera on test, and despite that still comes with a proper manual mode, a 5x optical zoom - 24-120mm in 35mm terms - and 720p HD video recording. But with the Fujifilm F200EXR snapping at its heels by offering similar resolution...
Bottom line Sponsored: Why every enterprise needs an Internet Performance Management (IPM) Strategy...
0%
Brand Image Article code product Stock Price from
Samsung L310W Brown 1/1.7" 13.6 MP CCD Samsung L310W Brown 1/1.7" 13.6 MP CCD
(show image)
L310WNBA/E3 L310W Brown 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV3 1/2.5" 7.2 MP CCD Black Samsung NV3 1/2.5" 7.2 MP CCD Black
(show image)
88010189776518 NV3 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax S600 1/2.5" 6 MP CCD Silver Samsung Digimax S600 1/2.5" 6 MP CCD Silver
(show image)
CG710218C Digimax S600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
6901-2380 Digimax L85 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax S600 1/2.5" 6 MP CCD Black Samsung Digimax S600 1/2.5" 6 MP CCD Black
(show image)
CG710418C Digimax S600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax i6 PMP, Black 1/2.5" 6 MP CCD Samsung Digimax i6 PMP, Black 1/2.5" 6 MP CCD
(show image)
CG720425K Digimax i6 PMP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels
(show image)
CG730209C Digimax S800, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black
(show image)
CG720225K Digimax i6 PMP, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
8801089769510 DIGIMAX A503 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
8801089756527 Digimax A502 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)