location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-6 Ultrium 6650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH963A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382940407 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2.5:1
  • - Compressed capacity: 6.25 GB
Guarantee: HP provides 3-year, next-day, product exchange, limitedfor the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge :
The short editorial description of HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge

HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive
More>>>
Short summary description HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge:
This short summary of the HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver LTO-6 Ultrium 6650, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 256-bit AES

Long summary description HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge:
This is an auto-generated long summary of HPE StoreEver LTO-6 Ultrium 6650 Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

HPE StoreEver LTO-6 Ultrium 6650. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Compressed capacity: 6.25 GB, Drive device, buffer size: 512 MB. Data transfer rate: 3 Gbit/s, Compressed sustained transfer rate: 1450000 MB/h. Product color: Black. Size (imperial): 5.25", Width: 8.19" (208 mm), Depth: 3.35" (85 mm)

Brand Image Article code product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge
(show image)
AP746A Mini-SAS Cable for LTO Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)