Fluke 4485211 user manual
(2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Features PyroBlend® Plus optics to provide excellent field of view for tight spaces and sharp images
- - Provides temperature alarms and automated monitoring to identify intermittent problems over time or get alerts of a temperature outside the expected range
- - Presents hot and cold markers to instantly identify the hottest and coldest spots within the field of view
- - Saves results in .bmp format when you only want an image, or in .is2 format that you can use with Fluke SmartView® software
- - Features a pocket-size design that easily fits in your tool bag or pocket
- - Offers a highly intuitive interface so you can get to work immediately
- - Includes a soft case, micro SD card and adapter, and 4 AA batteries
- - Compact and intuitive visual IR thermometer that blends a visual image with infrared heat map overlay
- - Features NEAR and FAR mode that automatically aligns visual and thermal lenses to correctly locate issues
- - Includes a center measurement box showing the exact area of temperature measurement on the screen
Guarantee:
2 years
Long product name Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD
:
4 x AAA, 6.5 - 14 µm, 250v mK, LCD 2.2", Micro SD
The short editorial description of Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD
4 x AAA, 6.5 - 14 µm, 250v mK, LCD 2.2", Micro SD
More>>>
Short summary description Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD:
This short summary of the Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD data-sheet is auto-generated and uses the product title and the first six key specs.
Fluke VT04A, -10 - 150 °C, 6.5 - 14 µm, Grayscale, High Contrast, Hot metal, Ironbow, 8 Hz, 250 mK, 0 - 100%
Long summary description Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD:
This is an auto-generated long summary of Fluke VT04A Uncooled pyroelectric ceramic Black, Orange Built-in display LCD based on the first three specs of the first five spec groups.
Fluke VT04A. Temperature measurement range: -10 - 150 °C, Infrared spectral band: 6.5 - 14 µm, Standard palettes: Grayscale, High Contrast, Hot metal, Ironbow. Sensor type: Uncooled pyroelectric ceramic, Focusing modes: Fixed focus. Product color: Black, Orange, Display type: LCD, Display diagonal: 2.2". Compatible memory cards: MicroSD (TransFlash)